Product Function:
· Static elimination and particle control
· Length: 454mm
· Input power supply voltage: AC220V/50Hz, AC110V/60Hz
· Decay time:1.2s-1.5s(in 300mm distance)
· Ion balance: Automatic ion balance system 0±10V
· Power consumption: ≤ 32W
· Mode of voltage application: AC mode/±2200V
· Air volume: 2.44-5.1m³/min(const
· Ozone concentration: Below 0.0015ppm(distance 50mm)
· Applied environmental temperature: 0~40°C(no condensation)
· Applied environmental humidity: 30-70% RH (no water drop condensation)
· Weight: 4.3Kg
· Noise: ≤70db
Applications:
Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry
Features:
1. When cleaning, the fan is reversed to prevent foreign objects from blowing towards the product.
2. The automatic ion balance system can achieve ion balance within 0 ± 10V.
3. Different lengths of ion fans can be selected based on the workbench and product size.
4. Equipped with automatic cleaning discharge needle function, it can reduce the frequency of daily manual cleaning and maintenance.
5. Equipped with complete machine locking function, wireless monitoring function, and supports two modes: LORA+NB loT.
6. According to the workshop environment, the cleaning and discharge needle time can be adjusted from 0 to 999 hours through LED digital display.
| Shenzhen KESD Technology Co., Ltd. | |
|---|---|
| Product Category | Ionizers and Static Eliminators |
| Product Number | KF-40AR |
| Product Name | High Frequency Multihead Ionizing Air blower |
| Ionizer type | Benchtop |
| Length | 7.87 inch (200 mm) |
| Width | 15.75 inch (400 mm) |
| Depth | 3.23 inch (82 mm) |