Shenzhen KESD Technology Co., Ltd. Ionizing Air Bar KE-60X

Description
Product Function: · Static elimination and particle control · Overall Length:653mm · Input power supply voltage: DC24V · Decay time:≤1.5s(in 300mm distance) · Ion balance: Automatic ion balance system 0±20V · Power consumption: ≤ 17W · Mode of voltage application: High frequency AC mode/±2200V · Ozone concentration: Below 0.0035ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 15-75% RH (no water drop condensation) · Gas flow: ≤113.5L/min(0.4MPa air pressure) · Air pressure application range (Mpa):0.1~0.5MPa Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. The use of high-frequency exchange, the frequency up to: 68000Hz; 2. Automatic ion balance system; 3. The power supply using side wiring, easy assembly; 4. With high-pressure abnormal alarm indicator; 5. According to the workshop environment, you can set the time for maintenance; 6. Static elimination speed and air flow, adjust the valve to adjust the size of the airflow.
Datasheet
Description
Product Function: · Static elimination and particle control · Overall Length:653mm · Input power supply voltage: DC24V · Decay time:≤1.5s(in 300mm distance) · Ion balance: Automatic ion balance system 0±20V · Power consumption: ≤ 17W · Mode of voltage application: High frequency AC mode/±2200V · Ozone concentration: Below 0.0035ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 15-75% RH (no water drop condensation) · Gas flow: ≤113.5L/min(0.4MPa air pressure) · Air pressure application range (Mpa):0.1~0.5MPa Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. The use of high-frequency exchange, the frequency up to: 68000Hz; 2. Automatic ion balance system; 3. The power supply using side wiring, easy assembly; 4. With high-pressure abnormal alarm indicator; 5. According to the workshop environment, you can set the time for maintenance; 6. Static elimination speed and air flow, adjust the valve to adjust the size of the airflow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ionizing Air Bar - KE-60X - Shenzhen KESD Technology Co., Ltd.
Shenzhen, China
Ionizing Air Bar
KE-60X
Ionizing Air Bar KE-60X
Product Function: · Static elimination and particle control · Overall Length:653mm · Input power supply voltage: DC24V · Decay time:≤1.5s(in 300mm distance) · Ion balance: Automatic ion balance system 0±20V · Power consumption: ≤ 17W · Mode of voltage application: High frequency AC mode/±2200V · Ozone concentration: Below 0.0035ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 15-75% RH (no water drop condensation) · Gas flow: ≤113.5L/min(0.4MPa air pressure) · Air pressure application range (Mpa):0.1~0.5MPa Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. The use of high-frequency exchange, the frequency up to: 68000Hz; 2. Automatic ion balance system; 3. The power supply using side wiring, easy assembly; 4. With high-pressure abnormal alarm indicator; 5. According to the workshop environment, you can set the time for maintenance; 6. Static elimination speed and air flow, adjust the valve to adjust the size of the airflow.

Product Function:

· Static elimination and particle control

· Overall Length:653mm

· Input power supply voltage: DC24V

· Decay time:≤1.5s(in 300mm distance)

· Ion balance: Automatic ion balance system 0±20V

· Power consumption: ≤ 17W

· Mode of voltage application: High frequency AC mode/±2200V

· Ozone concentration: Below 0.0035ppm(distance 50mm)

· Applied environmental temperature: 0~40°C(no condensation)

· Applied environmental humidity: 15-75% RH (no water drop condensation)

· Gas flow: ≤113.5L/min(0.4MPa air pressure)

· Air pressure application range (Mpa):0.1~0.5MPa

Applications:

Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry

Features:

1. The use of high-frequency exchange, the frequency up to: 68000Hz;

2. Automatic ion balance system;

3. The power supply using side wiring, easy assembly;

4. With high-pressure abnormal alarm indicator;

5. According to the workshop environment, you can set the time for maintenance;

6. Static elimination speed and air flow, adjust the valve to adjust the size of the airflow.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen KESD Technology Co., Ltd.
Product Category Ionizers and Static Eliminators
Product Number KE-60X
Product Name Ionizing Air Bar
Ionizer type Ionizer Bar
Unlock Full Specs
to access all available technical data

Similar Products

Varistat® Benchtop Ionizer - Model 8600-230 - EXAIR
Specs
Ionizer type Benchtop
Length 13.5 inch (343 mm)
Width 10.5 inch (267 mm)
View Details
Earth-Rite® II PLUS -  - Newson Gale
Specs
Input Voltage 12-24 VDC (optional feature); 110/120V or 220/240V AC
AC Input Frequency 50 Hz; 60 Hz
View Details
Static Eliminating Bar - SJ-H - KEYENCE
Specs
Ionizer type Ceiling Emitter; Ionizer Bar
Length 14.17 to 118 inch (360 to 3000 mm)
Width 2.28 inch (58 mm)
View Details