Shenzhen KESD Technology Co., Ltd. Small-sized Ionizing Air blower KF-10AW

Description
Product Function: · Static elimination and particle control · Input power supply voltage: DC24V · Decay time:1.5s-1.8s(in 300mm distance) · Ion balance: Automatic ion balance system 0±10V · Power consumption: ≤ 10.5W · Air volume: 0.85-1.21m³/min(cons tant air flow) · Ozone concentration: Below 0.002ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 15-75% RH (no water drop condensation) · Weight: 0.6Kg · Noise: ≤58db Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. Efficient Cleaning Mechanism: Incorporating an automatic cleaning function for discharge needles and a reverse fan design, preventing re-contamination post-cleaning. 2. Wireless Network Monitoring: Stay connected with real-time wireless monitoring facilitated by wireless receiver and transmitter technology. 3. Customizable Cleaning Timer: Tailor cleaning schedules effortlessly with a timer setting ranging from 0 to 999 hours, showcased via LED display for easy monitoring. 4. Automatic Ion Balance: Ensuring optimal performance, the system automatically maintains ion balance within a precise range of 0±10V. 5. Secure Lock Functionality: Secure your operations with a comprehensive machine lock feature, detailed in the button function description. 6. Advanced Safety Measures: Equipped with an alarm system, promptly notifying users of any abnormal operations for enhanced safety and peace of mind.
Datasheet
Description
Product Function: · Static elimination and particle control · Input power supply voltage: DC24V · Decay time:1.5s-1.8s(in 300mm distance) · Ion balance: Automatic ion balance system 0±10V · Power consumption: ≤ 10.5W · Air volume: 0.85-1.21m³/min(cons tant air flow) · Ozone concentration: Below 0.002ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 15-75% RH (no water drop condensation) · Weight: 0.6Kg · Noise: ≤58db Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. Efficient Cleaning Mechanism: Incorporating an automatic cleaning function for discharge needles and a reverse fan design, preventing re-contamination post-cleaning. 2. Wireless Network Monitoring: Stay connected with real-time wireless monitoring facilitated by wireless receiver and transmitter technology. 3. Customizable Cleaning Timer: Tailor cleaning schedules effortlessly with a timer setting ranging from 0 to 999 hours, showcased via LED display for easy monitoring. 4. Automatic Ion Balance: Ensuring optimal performance, the system automatically maintains ion balance within a precise range of 0±10V. 5. Secure Lock Functionality: Secure your operations with a comprehensive machine lock feature, detailed in the button function description. 6. Advanced Safety Measures: Equipped with an alarm system, promptly notifying users of any abnormal operations for enhanced safety and peace of mind.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small-sized Ionizing Air blower - KF-10AW - Shenzhen KESD Technology Co., Ltd.
Shenzhen, China
Small-sized Ionizing Air blower
KF-10AW
Small-sized Ionizing Air blower KF-10AW
Product Function: · Static elimination and particle control · Input power supply voltage: DC24V · Decay time:1.5s-1.8s(in 300mm distance) · Ion balance: Automatic ion balance system 0±10V · Power consumption: ≤ 10.5W · Air volume: 0.85-1.21m³/min(cons tant air flow) · Ozone concentration: Below 0.002ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 15-75% RH (no water drop condensation) · Weight: 0.6Kg · Noise: ≤58db Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. Efficient Cleaning Mechanism: Incorporating an automatic cleaning function for discharge needles and a reverse fan design, preventing re-contamination post-cleaning. 2. Wireless Network Monitoring: Stay connected with real-time wireless monitoring facilitated by wireless receiver and transmitter technology. 3. Customizable Cleaning Timer: Tailor cleaning schedules effortlessly with a timer setting ranging from 0 to 999 hours, showcased via LED display for easy monitoring. 4. Automatic Ion Balance: Ensuring optimal performance, the system automatically maintains ion balance within a precise range of 0±10V. 5. Secure Lock Functionality: Secure your operations with a comprehensive machine lock feature, detailed in the button function description. 6. Advanced Safety Measures: Equipped with an alarm system, promptly notifying users of any abnormal operations for enhanced safety and peace of mind.

Product Function:

· Static elimination and particle control

· Input power supply voltage: DC24V

· Decay time:1.5s-1.8s(in 300mm distance)

· Ion balance: Automatic ion balance system 0±10V

· Power consumption: ≤ 10.5W

· Air volume: 0.85-1.21m³/min(constant air flow)

· Ozone concentration: Below 0.002ppm(distance 50mm)

· Applied environmental temperature: 0~40°C(no condensation)

· Applied environmental humidity: 15-75% RH (no water drop condensation)

· Weight: 0.6Kg

· Noise: ≤58db

Applications:

Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry

Features:

1. Efficient Cleaning Mechanism: Incorporating an automatic cleaning function for discharge needles and a reverse fan design, preventing re-contamination post-cleaning.

2. Wireless Network Monitoring: Stay connected with real-time wireless monitoring facilitated by wireless receiver and transmitter technology.

3. Customizable Cleaning Timer: Tailor cleaning schedules effortlessly with a timer setting ranging from 0 to 999 hours, showcased via LED display for easy monitoring.

4. Automatic Ion Balance: Ensuring optimal performance, the system automatically maintains ion balance within a precise range of 0±10V.

5. Secure Lock Functionality: Secure your operations with a comprehensive machine lock feature, detailed in the button function description.

6. Advanced Safety Measures: Equipped with an alarm system, promptly notifying users of any abnormal operations for enhanced safety and peace of mind.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen KESD Technology Co., Ltd.
Product Category Ionizers and Static Eliminators
Product Number KF-10AW
Product Name Small-sized Ionizing Air blower
Ionizer type Benchtop
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite® EZ Self Testing Clamps with Visual Indication -  - Newson Gale
Specs
Input Voltage Selectable 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Ionisers - 3407511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Blow Off Gun; Ionized air gun
Width 6.5 inch (165 mm)
Depth 4.49 inch (114 mm)
View Details
Gen 4 Standard Ion Air Knife™ System Series -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 3 to 48 inch (76.2 to 1219 mm)
Emitter material Stainless Steel
View Details
IONMASTER™ II - P-2063 - NRD, LLC
Specs
Ionizer type Stand Alone
Length 4.81 inch (122 mm)
Width 4.81 inch (122 mm)
View Details