Shenzhen KESD Technology Co., Ltd. Small-sized Ionizing Air blower KF-06WR

Description
Product Function: · Static elimination and particle control · Input power supply voltage: DC24V · Decay time: about 2s(in 300mm distance) · Ion balance: Automatic ion balance system 0±15V · Power consumption: ≤ 10.5W · Air volume: 0.55-0.71m³/min(cons tant air flow) · Ozone concentration: Below 0.004ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 15-75% RH (no water drop condensation) · Weight: 0.56Kg Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. The air volume can be adjusted from 1 to 7 levels for applications. 2. Fan signal feedback, real-time monitoring of fan operation status. 3. Special tungsten alloy discharge needle, which is not easy to wear after long-term use. 4. Adopting high-frequency AC mode, excellent ionization balance has been achieved. 5. Unique appearance design, stainless steel shell, suitable for clean room. 6. The discharge pin components and front windshield can be flexibly disassembled for easy cleaning, maintenance, and replacement.
Datasheet
Description
Product Function: · Static elimination and particle control · Input power supply voltage: DC24V · Decay time: about 2s(in 300mm distance) · Ion balance: Automatic ion balance system 0±15V · Power consumption: ≤ 10.5W · Air volume: 0.55-0.71m³/min(cons tant air flow) · Ozone concentration: Below 0.004ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 15-75% RH (no water drop condensation) · Weight: 0.56Kg Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. The air volume can be adjusted from 1 to 7 levels for applications. 2. Fan signal feedback, real-time monitoring of fan operation status. 3. Special tungsten alloy discharge needle, which is not easy to wear after long-term use. 4. Adopting high-frequency AC mode, excellent ionization balance has been achieved. 5. Unique appearance design, stainless steel shell, suitable for clean room. 6. The discharge pin components and front windshield can be flexibly disassembled for easy cleaning, maintenance, and replacement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small-sized Ionizing Air blower - KF-06WR - Shenzhen KESD Technology Co., Ltd.
Shenzhen, China
Small-sized Ionizing Air blower
KF-06WR
Small-sized Ionizing Air blower KF-06WR
Product Function: · Static elimination and particle control · Input power supply voltage: DC24V · Decay time: about 2s(in 300mm distance) · Ion balance: Automatic ion balance system 0±15V · Power consumption: ≤ 10.5W · Air volume: 0.55-0.71m³/min(cons tant air flow) · Ozone concentration: Below 0.004ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 15-75% RH (no water drop condensation) · Weight: 0.56Kg Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. The air volume can be adjusted from 1 to 7 levels for applications. 2. Fan signal feedback, real-time monitoring of fan operation status. 3. Special tungsten alloy discharge needle, which is not easy to wear after long-term use. 4. Adopting high-frequency AC mode, excellent ionization balance has been achieved. 5. Unique appearance design, stainless steel shell, suitable for clean room. 6. The discharge pin components and front windshield can be flexibly disassembled for easy cleaning, maintenance, and replacement.

Product Function:

· Static elimination and particle control

· Input power supply voltage: DC24V

· Decay time: about 2s(in 300mm distance)

· Ion balance: Automatic ion balance system 0±15V

· Power consumption: ≤ 10.5W

· Air volume: 0.55-0.71m³/min(constant air flow)

· Ozone concentration: Below 0.004ppm(distance 50mm)

· Applied environmental temperature: 0~40°C(no condensation)

· Applied environmental humidity: 15-75% RH (no water drop condensation)

· Weight: 0.56Kg

Applications:

Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry

Features:

1. The air volume can be adjusted from 1 to 7 levels for applications.

2. Fan signal feedback, real-time monitoring of fan operation status.

3. Special tungsten alloy discharge needle, which is not easy to wear after long-term use.

4. Adopting high-frequency AC mode, excellent ionization balance has been achieved.

5. Unique appearance design, stainless steel shell, suitable for clean room.

6. The discharge pin components and front windshield can be flexibly disassembled for easy cleaning, maintenance, and replacement.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen KESD Technology Co., Ltd.
Product Category Ionizers and Static Eliminators
Product Number KF-06WR
Product Name Small-sized Ionizing Air blower
Ionizer type Benchtop
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite REMOTE -  - Newson Gale
Specs
Input Voltage 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Gen4 Super Ion Air Wipe™ System Series -  - EXAIR
Specs
Ionizer type Circular 360° Ionized Airstream Air Wipe
Length 2 to 4 inch (50.8 to 102 mm)
Emitter material Stainless Steel
View Details
Static Eliminating Blower - SJ-F - KEYENCE
Specs
Ionizer type Benchtop; Ceiling Emitter; Blower
Length 9.92 to 22.91 inch (252 to 582 mm)
Width 4.53 to 5.31 inch (115 to 135 mm)
View Details