Advanced Orientation Systems, Inc. Datasheets for Tilt Sensors
Tilt sensors measure tilt angle with reference to the earth’s ground plane.
Tilt Sensors: Learn more
| Product Name | Notes |
|---|---|
| DX-045 and DX-008 dual axis POLYMER based electrolytic tilt sensors provide economical and reliable two axis tilt solutions for applications where very good linearity, high resolution and superior symmetry are... | |
| High reliability submersible advanced pitch/roll compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 1.5" x 2" assembled... | |
| High reliability submersible advanced pitch/roll compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 2.5" x 2.5" or... | |
| Low cost advanced Compass Probe includes Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on... | |
| Low cost HORIZONTAL SOLID STATE advanced Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm... | |
| Low cost SOLID STATE advanced Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on... | |
| Low cost VERTICAL SOLID STATE advanced Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm... | |
| SX-003D-NULL single axis NULLING inclination sensor provides an economical and reliable tilt sensing solution for applications requiring ULTRA--HIGH resolution, superior repeatability, good near-null symmetry and linearity. Rugged hermetic construction and... | |
| SX-003D-NULL-L single axis NULLING inclination sensor provides an economical and reliable tilt sensing solution for applications requiring ULTRA--HIGH resolution, superior repeatability, good near-null symmetry and linearity. Rugged hermetic construction and... | |
| SX-010D-LIN miniature single axis LINEAR inclination sensor provides an economical and reliable tilt sensing solution for applications requiring small size, superior LINEARITY, HIGH resolution, repeatability and symmetry. Rugged hermetic construction... | |
| SX-015D-VIB and SX-005D-VIB are single axis LINEAR ceramics tilt sensors that provide economical and reliable single axis tilt solutions for HIGH VIBRATION applications where very good linearity, high resolution and... | |
| SX-060D-LIN miniature single axis LINEAR inclination sensor provides an economical and reliable tilt sensing solution for applications requiring small size, superior LINEARITY, resolution, repeatability and symmetry. Rugged hermetic construction and... | |
| SX-070D-LIN, SX-030D-LIN and SX-015D-LIN are single axis LINEAR ceramics based electrolytic tilt sensors provide economical and reliable single axis tilt solutions for applications where very good linearity, high resolution and... | |
| SX-C29 single axis miniature NULLING inclination sensor provides an economical and reliable tilt sensing solution for applications requiring ULTRA--HIGH resolution, repeatability, good symmetry and linearity. Rugged hermetic construction and MIL-SPEC... | |
| This special all Solid State Analog Vdc output tilt modules are built around a customized state of the art CMOS components. In a single (7001) and dual axis (7002) versions... |