SX-003D-NULL-L single axis NULLING inclination sensor provides an economical and reliable tilt sensing solution for applications requiring ULTRA--HIGH resolution, superior repeatability, good near-null symmetry and linearity. Rugged hermetic construction and MIL-SPEC wide temperature range make it suitable for numerous high precision sub-arcsec laser, optical, automotive, range finder, alignment, and construction applications. Innovative proprietary vertical design, four set screw holes and low profile facilitate uncomplicated surface mounting. Duplicate set of solder ready contacts are provided for increased contact reliability.
| Advanced Orientation Systems, Inc. | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | SX-003D-NULL-L |
| Product Name | Single Axis NULLING Inclination Sensor |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Type | Electrolytic |
| Tilt Range | -3 to 3 degrees |