Advanced Orientation Systems, Inc. High Reliability Submersible Advanced Pitch/roll Compensated COMPASS / MAGNETOMETER System EZ-COMPASS-4-DIVE

Description
High reliability submersible advanced pitch/roll compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 2.5" x 2.5" or 2" x 2.5" assembled PCB with a total height including tilt sensing elements of less then an inch. Packaged in a marine grade black anodized cylindrical aluminum housing the unit outputs continuous heading, field, dual axis tilt and temperature data over the standard RS-232 interface at depth up to 3500 meters. The AZIMUTH is generated from a 3 axis semiconductor magnetometer with 12 bit ( 0.08 deg ) resolution. The LINEAR tilt information is available with 12 bit resolution and includes flash adjustable gain for up to +-70arcdeg. COMPASS/TILT module is perfectly suitable for numerous underwater navigation, research, training, construction, entertainment and other precision orientation, navigation and leveling applications. Bottom exterior surface is calibrated for accurate zero level The COMPASS is able to output heading information in NMEA-0183 and local LCD modes. Easy link via Hyper Terminal Windows accessory facilitates custom calibration, hard/soft iron compensation, data acquisition, data averaging, and data display. For applications requiring custom tilt range, the compass can be supplied with any AOSI's single axis tilt sensors.
Description
High reliability submersible advanced pitch/roll compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 2.5" x 2.5" or 2" x 2.5" assembled PCB with a total height including tilt sensing elements of less then an inch. Packaged in a marine grade black anodized cylindrical aluminum housing the unit outputs continuous heading, field, dual axis tilt and temperature data over the standard RS-232 interface at depth up to 3500 meters. The AZIMUTH is generated from a 3 axis semiconductor magnetometer with 12 bit ( 0.08 deg ) resolution. The LINEAR tilt information is available with 12 bit resolution and includes flash adjustable gain for up to +-70arcdeg. COMPASS/TILT module is perfectly suitable for numerous underwater navigation, research, training, construction, entertainment and other precision orientation, navigation and leveling applications. Bottom exterior surface is calibrated for accurate zero level The COMPASS is able to output heading information in NMEA-0183 and local LCD modes. Easy link via Hyper Terminal Windows accessory facilitates custom calibration, hard/soft iron compensation, data acquisition, data averaging, and data display. For applications requiring custom tilt range, the compass can be supplied with any AOSI's single axis tilt sensors.

Suppliers

Company
Product
Description
Supplier Links
High Reliability Submersible Advanced Pitch/roll Compensated COMPASS / MAGNETOMETER System - EZ-COMPASS-4-DIVE - Advanced Orientation Systems, Inc.
Linden, NJ, USA
High Reliability Submersible Advanced Pitch/roll Compensated COMPASS / MAGNETOMETER System
EZ-COMPASS-4-DIVE
High Reliability Submersible Advanced Pitch/roll Compensated COMPASS / MAGNETOMETER System EZ-COMPASS-4-DIVE
High reliability submersible advanced pitch/roll compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 2.5" x 2.5" or 2" x 2.5" assembled PCB with a total height including tilt sensing elements of less then an inch. Packaged in a marine grade black anodized cylindrical aluminum housing the unit outputs continuous heading, field, dual axis tilt and temperature data over the standard RS-232 interface at depth up to 3500 meters. The AZIMUTH is generated from a 3 axis semiconductor magnetometer with 12 bit ( 0.08 deg ) resolution. The LINEAR tilt information is available with 12 bit resolution and includes flash adjustable gain for up to +-70arcdeg. COMPASS/TILT module is perfectly suitable for numerous underwater navigation, research, training, construction, entertainment and other precision orientation, navigation and leveling applications. Bottom exterior surface is calibrated for accurate zero level The COMPASS is able to output heading information in NMEA-0183 and local LCD modes. Easy link via Hyper Terminal Windows accessory facilitates custom calibration, hard/soft iron compensation, data acquisition, data averaging, and data display. For applications requiring custom tilt range, the compass can be supplied with any AOSI's single axis tilt sensors.

High reliability submersible advanced pitch/roll compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 2.5" x 2.5" or 2" x 2.5" assembled PCB with a total height including tilt sensing elements of less then an inch. Packaged in a marine grade black anodized cylindrical aluminum housing the unit outputs continuous heading, field, dual axis tilt and temperature data over the standard RS-232 interface at depth up to 3500 meters. The AZIMUTH is generated from a 3 axis semiconductor magnetometer with 12 bit ( 0.08 deg ) resolution. The LINEAR tilt information is available with 12 bit resolution and includes flash adjustable gain for up to +-70arcdeg. COMPASS/TILT module is perfectly suitable for numerous underwater navigation, research, training, construction, entertainment and other precision orientation, navigation and leveling applications. Bottom exterior surface is calibrated for accurate zero level The COMPASS is able to output heading information in NMEA-0183 and local LCD modes. Easy link via Hyper Terminal Windows accessory facilitates custom calibration, hard/soft iron compensation, data acquisition, data averaging, and data display. For applications requiring custom tilt range, the compass can be supplied with any AOSI's single axis tilt sensors.

Supplier's Site

Technical Specifications

  Advanced Orientation Systems, Inc.
Product Category Tilt Sensors
Product Number EZ-COMPASS-4-DIVE
Product Name High Reliability Submersible Advanced Pitch/roll Compensated COMPASS / MAGNETOMETER System
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type Electrolytic
Tilt Range 0.0 to 360 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Position Sensor, Angle Sensor - TLI5012B E1000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclinometers - 223-IT9420-045-045-1111-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
Inclination Sensors - 2100653 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details