Advanced Orientation Systems, Inc. EZ-COMPASS-3AH

Description
Low cost HORIZONTAL SOLID STATE advanced Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 0.9"DIAM x 6" assembled PCB is designed to fit sub 1" tubular probes. The unit outputs continuous heading, magnetic field, dual axis tilt and temperature data over the standard RS-232 and RS-422 and RS-485* interfaces. The AZIMUTH is generated from a 3 axis semiconductor magnetometer with 12 bit ( 0.08 deg ) resolution. The LINEAR tilt information is available with 12 bit resolution for over +-90arcdeg. COMPASS/TILT module is perfectly suitable for logging, bore hole profiling, antenna orientation, numerous navigation, research, training, construction, entertainment and other precision orientation, navigation and leveling applications. The COMPASS is able to output multi-sensor information in NMEA-0183 mode and responds to numerous generally used commands. Easy link through the Hyper Terminal Windows accessory facilitates custom calibration, hard iron compensation, data acquisition, data averaging, scan delay, dumping factor and data display.
Description
Low cost HORIZONTAL SOLID STATE advanced Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 0.9"DIAM x 6" assembled PCB is designed to fit sub 1" tubular probes. The unit outputs continuous heading, magnetic field, dual axis tilt and temperature data over the standard RS-232 and RS-422 and RS-485* interfaces. The AZIMUTH is generated from a 3 axis semiconductor magnetometer with 12 bit ( 0.08 deg ) resolution. The LINEAR tilt information is available with 12 bit resolution for over +-90arcdeg. COMPASS/TILT module is perfectly suitable for logging, bore hole profiling, antenna orientation, numerous navigation, research, training, construction, entertainment and other precision orientation, navigation and leveling applications. The COMPASS is able to output multi-sensor information in NMEA-0183 mode and responds to numerous generally used commands. Easy link through the Hyper Terminal Windows accessory facilitates custom calibration, hard iron compensation, data acquisition, data averaging, scan delay, dumping factor and data display.

Suppliers

Company
Product
Description
Supplier Links
Low cost HORIZONTAL SOLID STATE advanced Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 0.9"DIAM x 6" assembled PCB is designed to fit sub 1" tubular probes. The unit outputs continuous heading, magnetic field, dual axis tilt and temperature data over the standard RS-232 and RS-422 and RS-485* interfaces. The AZIMUTH is generated from a 3 axis semiconductor magnetometer with 12 bit ( 0.08 deg ) resolution. The LINEAR tilt information is available with 12 bit resolution for over +-90arcdeg. COMPASS/TILT module is perfectly suitable for logging, bore hole profiling, antenna orientation, numerous navigation, research, training, construction, entertainment and other precision orientation, navigation and leveling applications. The COMPASS is able to output multi-sensor information in NMEA-0183 mode and responds to numerous generally used commands. Easy link through the Hyper Terminal Windows accessory facilitates custom calibration, hard iron compensation, data acquisition, data averaging, scan delay, dumping factor and data display.

Low cost HORIZONTAL SOLID STATE advanced Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 0.9"DIAM x 6" assembled PCB is designed to fit sub 1" tubular probes. The unit outputs continuous heading, magnetic field, dual axis tilt and temperature data over the standard RS-232 and RS-422 and RS-485* interfaces. The AZIMUTH is generated from a 3 axis semiconductor magnetometer with 12 bit ( 0.08 deg ) resolution. The LINEAR tilt information is available with 12 bit resolution for over +-90arcdeg. COMPASS/TILT module is perfectly suitable for logging, bore hole profiling, antenna orientation, numerous navigation, research, training, construction, entertainment and other precision orientation, navigation and leveling applications. The COMPASS is able to output multi-sensor information in NMEA-0183 mode and responds to numerous generally used commands. Easy link through the Hyper Terminal Windows accessory facilitates custom calibration, hard iron compensation, data acquisition, data averaging, scan delay, dumping factor and data display.

Supplier's Site

Technical Specifications

  Advanced Orientation Systems, Inc.
Product Category Tilt Sensors
Product Number EZ-COMPASS-3AH
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Tilt Sensors & Inclinometers - 04-1044-0122 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 30 degrees
Number of Axes 1
View Details
inclinometers - ACE-080-2-C901-HW2-2W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 80 degrees
View Details