Advanced Orientation Systems, Inc. EZ-COMPASS-3A

Description
Low cost SOLID STATE advanced Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 1.5" x 2" assembled PCB with a total height including tilt sensing elements of less then 0.5". The unit outputs continuous heading, magnetic field, dual axis tilt and temperature data over the standard RS-232 and RS-422 and RS-485* interfaces. The AZIMUTH is generated from a 3 axis semiconductor magnetometer with 12 bit ( 0.08 deg ) resolution. The LINEAR tilt information is available with 12 bit resolution for over +-90arcdeg. COMPASS/TILT module is perfectly suitable for numerous navigation, research, training, construction, entertainment and other precision orientation, navigation and leveling applications. The COMPASS is able to output multi-sensor information in NMEA-0183 mode and responds to numerous generally used commands. Easy link through the Hyper Terminal Windows accessory facilitates custom calibration, hard iron compensation, data acquisition, data averaging, scan delay, dumping factor and data display.
Description
Low cost SOLID STATE advanced Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 1.5" x 2" assembled PCB with a total height including tilt sensing elements of less then 0.5". The unit outputs continuous heading, magnetic field, dual axis tilt and temperature data over the standard RS-232 and RS-422 and RS-485* interfaces. The AZIMUTH is generated from a 3 axis semiconductor magnetometer with 12 bit ( 0.08 deg ) resolution. The LINEAR tilt information is available with 12 bit resolution for over +-90arcdeg. COMPASS/TILT module is perfectly suitable for numerous navigation, research, training, construction, entertainment and other precision orientation, navigation and leveling applications. The COMPASS is able to output multi-sensor information in NMEA-0183 mode and responds to numerous generally used commands. Easy link through the Hyper Terminal Windows accessory facilitates custom calibration, hard iron compensation, data acquisition, data averaging, scan delay, dumping factor and data display.

Suppliers

Company
Product
Description
Supplier Links
Low cost SOLID STATE advanced Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 1.5" x 2" assembled PCB with a total height including tilt sensing elements of less then 0.5". The unit outputs continuous heading, magnetic field, dual axis tilt and temperature data over the standard RS-232 and RS-422 and RS-485* interfaces. The AZIMUTH is generated from a 3 axis semiconductor magnetometer with 12 bit ( 0.08 deg ) resolution. The LINEAR tilt information is available with 12 bit resolution for over +-90arcdeg. COMPASS/TILT module is perfectly suitable for numerous navigation, research, training, construction, entertainment and other precision orientation, navigation and leveling applications. The COMPASS is able to output multi-sensor information in NMEA-0183 mode and responds to numerous generally used commands. Easy link through the Hyper Terminal Windows accessory facilitates custom calibration, hard iron compensation, data acquisition, data averaging, scan delay, dumping factor and data display.

Low cost SOLID STATE advanced Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 1.5" x 2" assembled PCB with a total height including tilt sensing elements of less then 0.5". The unit outputs continuous heading, magnetic field, dual axis tilt and temperature data over the standard RS-232 and RS-422 and RS-485* interfaces. The AZIMUTH is generated from a 3 axis semiconductor magnetometer with 12 bit ( 0.08 deg ) resolution. The LINEAR tilt information is available with 12 bit resolution for over +-90arcdeg. COMPASS/TILT module is perfectly suitable for numerous navigation, research, training, construction, entertainment and other precision orientation, navigation and leveling applications. The COMPASS is able to output multi-sensor information in NMEA-0183 mode and responds to numerous generally used commands. Easy link through the Hyper Terminal Windows accessory facilitates custom calibration, hard iron compensation, data acquisition, data averaging, scan delay, dumping factor and data display.

Supplier's Site

Technical Specifications

  Advanced Orientation Systems, Inc.
Product Category Tilt Sensors
Product Number EZ-COMPASS-3A
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type Electrolytic
Tilt Range 0.0 to 360 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Tunneling Magneto Resistive (TMR) Angle Sensor - TLE5501 E0002 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Accuracy 1 degrees
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Tilt Sensors & Inclinometers - 20031525-00 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 105 degrees
Number of Axes 1
View Details
Inclination Sensors - 2100664 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details