Sherborne Sensors DC-Operated, Gravity-Referenced Servo Inclinometer LSI Series

Description
The LSI Series is a range of gravity referenced servo inclinometers that can be used for a wide variety of industrial and military applications where high precision angular measurements are required. Models are available in a variety of ranges from +/-14.5 degrees to +/-90 degrees with low impedance output voltage signals. Electrical terminations are via solder pins.
Datasheet
Description
The LSI Series is a range of gravity referenced servo inclinometers that can be used for a wide variety of industrial and military applications where high precision angular measurements are required. Models are available in a variety of ranges from +/-14.5 degrees to +/-90 degrees with low impedance output voltage signals. Electrical terminations are via solder pins.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-Operated, Gravity-Referenced Servo Inclinometer - LSI Series - Sherborne Sensors
Basingstoke, Hampshire, United Kingdom
DC-Operated, Gravity-Referenced Servo Inclinometer
LSI Series
DC-Operated, Gravity-Referenced Servo Inclinometer LSI Series
The LSI Series is a range of gravity referenced servo inclinometers that can be used for a wide variety of industrial and military applications where high precision angular measurements are required. Models are available in a variety of ranges from +/-14.5 degrees to +/-90 degrees with low impedance output voltage signals. Electrical terminations are via solder pins.

The LSI Series is a range of gravity referenced servo inclinometers that can be used for a wide variety of industrial and military applications where high precision angular measurements are required. Models are available in a variety of ranges from +/-14.5 degrees to +/-90 degrees with low impedance output voltage signals. Electrical terminations are via solder pins.

Supplier's Site Datasheet

Technical Specifications

  Sherborne Sensors
Product Category Tilt Sensors
Product Number LSI Series
Product Name DC-Operated, Gravity-Referenced Servo Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type Pendulum
Tilt Range -90 to 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclination Sensors - 466026 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details