Sherborne Sensors AccuStar® IP-66 Single Axis Inclinometer

Description
The AccuStar® IP-66 is designed for rugged industrial and outdoor applications. The die-cast, powder coated aluminium housing is suitable for the most hostile environments. Multiple input / output configurations provide for ease of implementation into your application. When utilising the 0.5 to 4.5VDC output, the AccuStar® IP-66 may be operated on a standard automotive 12VDC electrical supply. The watertight enclosure is suitable for use in tower crane and marine applications, under all weather conditions. The 4 to 20 mA current output signal is ideal for machine control applications requiring long cable runs and provides for excellent noise immunity. An 18 to 30VDC power supply is required for the 4 to 20 mA current signal output. EMI and RFI components have been incorporated in to the circuit design to provide noise immunity under the most severe conditions. The AccuStar® IP-66 may be calibrated for full-scale output for ranges from +/- 3º to +/- 45º.
Datasheet
Description
The AccuStar® IP-66 is designed for rugged industrial and outdoor applications. The die-cast, powder coated aluminium housing is suitable for the most hostile environments. Multiple input / output configurations provide for ease of implementation into your application. When utilising the 0.5 to 4.5VDC output, the AccuStar® IP-66 may be operated on a standard automotive 12VDC electrical supply. The watertight enclosure is suitable for use in tower crane and marine applications, under all weather conditions. The 4 to 20 mA current output signal is ideal for machine control applications requiring long cable runs and provides for excellent noise immunity. An 18 to 30VDC power supply is required for the 4 to 20 mA current signal output. EMI and RFI components have been incorporated in to the circuit design to provide noise immunity under the most severe conditions. The AccuStar® IP-66 may be calibrated for full-scale output for ranges from +/- 3º to +/- 45º.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AccuStar® IP-66 Single Axis Inclinometer -  - Sherborne Sensors
Basingstoke, Hampshire, United Kingdom
AccuStar® IP-66 Single Axis Inclinometer
AccuStar® IP-66 Single Axis Inclinometer
The AccuStar® IP-66 is designed for rugged industrial and outdoor applications. The die-cast, powder coated aluminium housing is suitable for the most hostile environments. Multiple input / output configurations provide for ease of implementation into your application. When utilising the 0.5 to 4.5VDC output, the AccuStar® IP-66 may be operated on a standard automotive 12VDC electrical supply. The watertight enclosure is suitable for use in tower crane and marine applications, under all weather conditions. The 4 to 20 mA current output signal is ideal for machine control applications requiring long cable runs and provides for excellent noise immunity. An 18 to 30VDC power supply is required for the 4 to 20 mA current signal output. EMI and RFI components have been incorporated in to the circuit design to provide noise immunity under the most severe conditions. The AccuStar® IP-66 may be calibrated for full-scale output for ranges from +/- 3º to +/- 45º.

The AccuStar® IP-66 is designed for rugged industrial and outdoor applications. The die-cast, powder coated aluminium housing is suitable for the most hostile environments. Multiple input / output configurations provide for ease of implementation into your application. When utilising the 0.5 to 4.5VDC output, the AccuStar® IP-66 may be operated on a standard automotive 12VDC electrical supply. The watertight enclosure is suitable for use in tower crane and marine applications, under all weather conditions. The 4 to 20 mA current output signal is ideal for machine control applications requiring long cable runs and provides for excellent noise immunity. An 18 to 30VDC power supply is required for the 4 to 20 mA current signal output. EMI and RFI components have been incorporated in to the circuit design to provide noise immunity under the most severe conditions. The AccuStar® IP-66 may be calibrated for full-scale output for ranges from +/- 3º to +/- 45º.

Supplier's Site Datasheet

Technical Specifications

  Sherborne Sensors
Product Category Tilt Sensors
Product Name AccuStar® IP-66 Single Axis Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range -3 to 45 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclination Sensors - 2100666 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details