Sherborne Sensors Dual Axis Inclinometer T820 Series

Description
The T820 Series is a range of dual axis gravity referenced inclinometers that can be used for a wide variety of industrial and military applications where high precision angular measurements are required in rugged applications including down bore hole and where space is limited. Models are available in a variety of ranges from +/-14.5° to +/-60° with low impedance output voltage signals. Electrical terminations are via a connector on the T823 or solder pins on the T825 variant. The diameter of just 23mm is ideal for borehole applications or other space restricted areas. The unit can withstand high levels of mechanical shock without any degradation in specification and is sealed against the ingress of contaminants.
Datasheet
Description
The T820 Series is a range of dual axis gravity referenced inclinometers that can be used for a wide variety of industrial and military applications where high precision angular measurements are required in rugged applications including down bore hole and where space is limited. Models are available in a variety of ranges from +/-14.5° to +/-60° with low impedance output voltage signals. Electrical terminations are via a connector on the T823 or solder pins on the T825 variant. The diameter of just 23mm is ideal for borehole applications or other space restricted areas. The unit can withstand high levels of mechanical shock without any degradation in specification and is sealed against the ingress of contaminants.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Axis Inclinometer - T820 Series - Sherborne Sensors
Basingstoke, Hampshire, United Kingdom
Dual Axis Inclinometer
T820 Series
Dual Axis Inclinometer T820 Series
The T820 Series is a range of dual axis gravity referenced inclinometers that can be used for a wide variety of industrial and military applications where high precision angular measurements are required in rugged applications including down bore hole and where space is limited. Models are available in a variety of ranges from +/-14.5° to +/-60° with low impedance output voltage signals. Electrical terminations are via a connector on the T823 or solder pins on the T825 variant. The diameter of just 23mm is ideal for borehole applications or other space restricted areas. The unit can withstand high levels of mechanical shock without any degradation in specification and is sealed against the ingress of contaminants.

The T820 Series is a range of dual axis gravity referenced inclinometers that can be used for a wide variety of industrial and military applications where high precision angular measurements are required in rugged applications including down bore hole and where space is limited. Models are available in a variety of ranges from +/-14.5° to +/-60° with low impedance output voltage signals. Electrical terminations are via a connector on the T823 or solder pins on the T825 variant. The diameter of just 23mm is ideal for borehole applications or other space restricted areas. The unit can withstand high levels of mechanical shock without any degradation in specification and is sealed against the ingress of contaminants.

Supplier's Site Datasheet

Technical Specifications

  Sherborne Sensors
Product Category Tilt Sensors
Product Number T820 Series
Product Name Dual Axis Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range -60 to 60 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Sensor> Magnetic Position Sensor - TLE5009 E1010 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details