Saunders SSC Range
With the same flexibility as the EC actuator, the Saunders SSC is manufactured from 316L investment cast stainless steel .
Suitable for both aseptic and industrial applications, the SSC provides excellent resistance for both chemically aggressive or steam duties.
Size Range: DN 8 – 50 ( ¼”- 2”)
Temperature Range: -10 o C - + 100 o C
Options: Available as failsafe spring to close, spring to open and double acting
Accessories Available: Solenoid Valve, Switch box, positioner and handwheel override
Valve Suitability: Weir Type A diaphragm valve and the Saunders AFP Aseptic Range of Diaphragm valves
Key Applications : Suitable for chemically aggressive environments and steam duties
| XOMOX (A Crane Co. Company) | |
|---|---|
| Product Category | Pneumatic Valve Actuators |
| Product Number | SCC Type |
| Product Name | Saunders Valve Actuator |
| Valve Motion | Linear |
| Operation | OnOff |
| Actuator Type | Piston Cylinder |