Matryx Vane Actuators are smaller than other types of actuators in the torque output range of up to 36,000 in-lb.
Matryx Vane Actuators produce a high ratio of torque output per pound of actuator weight. Exhaustive factory tests and customer applications have substantiated the long life of matryx vane actuators.
Matryx vanes are easy to install because of their lightweight, compact design. Mounting kits are available for all types of valves and other devices.
| XOMOX (A Crane Co. Company) | |
|---|---|
| Product Category | Pneumatic Valve Actuators |
| Product Number | PDN 1100-180 |
| Product Name | Matryx Valve Actuators |
| Valve Motion | Rotary |
| Operation | OnOff |
| Actuation Time | 6 seconds |
| Actuator Torque | 1912 to 5179 In-lbs (2205 to 5972 kg-cm) |
| Full Range of Rotary Motion | 180° |