Bray Commercial Datasheets for Valve Actuators

Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more

Product Name Notes
AU Series Electric actuators provide precise, durable control of quarter turn valves including rubber seated butterfly valves, high performance butterfly valves and industrial ball valves. The compact industrial housing is...
Non-spring return damper actuators shall be the direct- coupled type that requires no connecting linkages. The non-spring return actuators shall have a self-centering damper shaft coupling that assures concentric alignment...
The Bray Series 70 Electric Actuator provides a rugged, compact industrial actuator solution to a wide range of quarter turn applications including butterfly valves, ball valves, and dampers. Available in...
The D-35 Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line...
The D-53 Series is a direct-mount line of motor actuators that operates on 24 VAC power and is available for use withincremental or proportional controllers. These non-spring return actuators are...
The D-Series is a direct-mount line of electric actuators that operates on 24V AC or DC power and is available for use with floating, proportional, or resistive controllers. These bi-directional...
The DCP Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line...
The DCS-62 Series is a direct-mount, spring return line of electric actuators that operates on 24 VAC or VDC power and is available for use with floating, on/off, or proportional...
The DS-27 and VAS-27 Series Actuators are direct-mount, spring return electric valve actuators that operate on 24, 110, and 220 VAC or 24 VDC power. Use these synchronous motor-driven actuators...
The DS/DMS Series is a direct-mount, spring return line of electric actuators that operates on 24/120/230 VAC or 24 VDC power and is available for use with on/off, floating, proportional,...
The DS24-70 Series Electric Spring Return Actuators provide control of valves and dampers in Heating, Ventilating, and Air Conditioning (HVAC) systems. All actuators in this series provide 70 lb·in (8...
The VA-35 Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line...
The VAS series actuators are configured for direct mounting to ST2 ball valves and do not require a clamp. Optional line voltage auxiliary switches indicate an end-stop position or perform...
These actuators are used in constant or variable air volume installations for control of HVAC dampers requiring up to 44 lb-in (5 Nm). These Bray direct coupled 24 VAC non-spring...
These actuators are used in constant or variable air volume installations for control of HVAC dampers requiring up to or 88 lb-in (10 Nm). These Bray direct coupled 24 VAC...
These Bray direct-coupled spring return rotary electric actuators are designed for On/Off, Tri-State, or Modulating control of building HVAC valves and dampers. These actuators are used in constant or variable...