Bray Commercial Commercial Electric Non Spring Return Actuators D-35 Series

Description
The D-35 Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2 in. (38 mm) in Heating, Ventilating, and Air Conditioning (HVAC) applications. The D-35 Series Electric Non-Spring Return Actuators provide a running torque of 35 lb-in (4 Nm). The nominal travel time is 60 seconds at 60 Hz (72 seconds at 50 Hz) for 90° of rotation (non-adjustable models). Features: Compact, Lightweight Design Manual Override Plenum Cable or Screw Terminal Connections 100,000 Cycle Rating Synchronous Drive for Constant Rotation, Independent of Load
Description
The D-35 Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2 in. (38 mm) in Heating, Ventilating, and Air Conditioning (HVAC) applications. The D-35 Series Electric Non-Spring Return Actuators provide a running torque of 35 lb-in (4 Nm). The nominal travel time is 60 seconds at 60 Hz (72 seconds at 50 Hz) for 90° of rotation (non-adjustable models). Features: Compact, Lightweight Design Manual Override Plenum Cable or Screw Terminal Connections 100,000 Cycle Rating Synchronous Drive for Constant Rotation, Independent of Load

Suppliers

Company
Product
Description
Supplier Links
Commercial Electric Non Spring Return Actuators - D-35 Series - Bray Commercial
Houston, TX, USA
Commercial Electric Non Spring Return Actuators
D-35 Series
Commercial Electric Non Spring Return Actuators D-35 Series
The D-35 Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2 in. (38 mm) in Heating, Ventilating, and Air Conditioning (HVAC) applications. The D-35 Series Electric Non-Spring Return Actuators provide a running torque of 35 lb-in (4 Nm). The nominal travel time is 60 seconds at 60 Hz (72 seconds at 50 Hz) for 90° of rotation (non-adjustable models). Features: Compact, Lightweight Design Manual Override Plenum Cable or Screw Terminal Connections 100,000 Cycle Rating Synchronous Drive for Constant Rotation, Independent of Load

The D-35 Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2 in. (38 mm) in Heating, Ventilating, and Air Conditioning (HVAC) applications. The D-35 Series Electric Non-Spring Return Actuators provide a running torque of 35 lb-in (4 Nm). The nominal travel time is 60 seconds at 60 Hz (72 seconds at 50 Hz) for 90° of rotation (non-adjustable models).

Features:

  • Compact, Lightweight Design
  • Manual Override
  • Plenum Cable or Screw Terminal Connections
  • 100,000 Cycle Rating
  • Synchronous Drive for Constant Rotation, Independent of Load
Supplier's Site

Technical Specifications

  Bray Commercial
Product Category Electric Valve Actuators
Product Number D-35 Series
Product Name Commercial Electric Non Spring Return Actuators
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Voltage
Voltage Control Signal Input 0.0 to 24 volts
Actuator Torque 35 In-lbs (40.36 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

110VAC CSA Approved Explosion-Proof Metal On/Off Electric Actuator - EAX230-053 - Bonomi North America, Inc.
Specs
Operation OnOff; Modulating
AC Voltage 110 volts
Enclosure NEMA 4X; NEMA 7; NEMA 9; NEMA 8
View Details
Asahi/America Series 92 Electric Actuator - B92 - Erdmann Corporation
Specs
Actuation Time 25 seconds
Actuator Torque 1100 In-lbs (1268 kg-cm)
Duty Cycle 100 (%)
View Details
Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details