Bray Commercial Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Bray Controls is proud to offer the SoftTouch (ST) Series of electrically automated characterized ball valves designed specifically for the HVAC market. Bray’s high quality automated ball valves combine the... | |
| Bray’s NY and AB series resilient seated butterfly valves set the design standard for quality, reliability and long life in a wide variety of HVAC applications. Specifically designed for automated... | |
| The Auto Touch Independent (ATi) valve is a state-ofthe-art control valve combining a high quality/high rangeability temperature control valve with a dynamically balanced flow regulator in the same space-saving housing. | |
| The Auto Touch Independent Max (ATiMX) valve brings pressure independent control technology to valves up to 6" and flow rates up to 468 GPM. It is a stateof-the-art control valve... | |
| The Bray McCannalok MK Series high performance butterfly valves set the quality and design standard by which all other high performance valves are measured. The MK Series is ideally suited... | |
| The BV Series Industrial Ball Valve product line is ideally suited to a wide range of industrial and heavy commercial control applications, including high temperature and high pressure water or... | |
| The Soft Touch 2 (ST2) series characterized ball valves provide accurate and cost effective control of a wide range of equipment in HVAC applications. The ST2 series features a forged... | |
| The STMax flanged ball valve line takes the SoftTouch valve technology a step farther. Available in 2 and 3-Way configurations in sizes 2-1/2" to 6", these valves are ideal for... |