Bray Commercial Datasheets for Control Valves

Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more

Product Name Notes
The Auto Touch Independent (ATi) valve is a state-ofthe-art control valve combining a high quality/high rangeability temperature control valve with a dynamically balanced flow regulator in the same space-saving housing.
The Auto Touch Independent Max (ATiMX) valve brings pressure independent control technology to valves up to 6" and flow rates up to 468 GPM. It is a stateof-the-art control valve...