Bray Commercial Commercial Electric Non Spring Return Actuators DCP-45 Series

Description
The DCP Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2 in. (38 mm) in Heating, Ventilating, and Air Conditioning (HVAC) applications. The DCP Series Electric Non-Spring Return Actuators provide a running torque of 45 lb-in (5 Nm). The nominal travel time is 60-120 seconds at 60 Hz for 90° of rotation. When combined with a controller, the DCP Series Electric Non-Spring Return Actuator provides reliable, integrated ball valve control. A 24 VAC (floating models) or 0 (2) to 10 VDC (proportional models) input signal from the controller to electric actuator causes the motor to rotate in the proper direction, and moves the ball open or closed. When the controller stops sending the input signal, the electric actuator remains in place. Feautres: Compact, Lightweight Design Self-Adapting Capability For Maximum Flexibility In Damper Positioning Manual Override Screw Terminal Connections With 1/2" Conduit Connector 60,000 Cycle Rating (1,500,000 Repositions)
Description
The DCP Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2 in. (38 mm) in Heating, Ventilating, and Air Conditioning (HVAC) applications. The DCP Series Electric Non-Spring Return Actuators provide a running torque of 45 lb-in (5 Nm). The nominal travel time is 60-120 seconds at 60 Hz for 90° of rotation. When combined with a controller, the DCP Series Electric Non-Spring Return Actuator provides reliable, integrated ball valve control. A 24 VAC (floating models) or 0 (2) to 10 VDC (proportional models) input signal from the controller to electric actuator causes the motor to rotate in the proper direction, and moves the ball open or closed. When the controller stops sending the input signal, the electric actuator remains in place. Feautres: Compact, Lightweight Design Self-Adapting Capability For Maximum Flexibility In Damper Positioning Manual Override Screw Terminal Connections With 1/2" Conduit Connector 60,000 Cycle Rating (1,500,000 Repositions)

Suppliers

Company
Product
Description
Supplier Links
Commercial Electric Non Spring Return  Actuators - DCP-45 Series - Bray Commercial
Houston, TX, USA
Commercial Electric Non Spring Return Actuators
DCP-45 Series
Commercial Electric Non Spring Return Actuators DCP-45 Series
The DCP Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2 in. (38 mm) in Heating, Ventilating, and Air Conditioning (HVAC) applications. The DCP Series Electric Non-Spring Return Actuators provide a running torque of 45 lb-in (5 Nm). The nominal travel time is 60-120 seconds at 60 Hz for 90° of rotation. When combined with a controller, the DCP Series Electric Non-Spring Return Actuator provides reliable, integrated ball valve control. A 24 VAC (floating models) or 0 (2) to 10 VDC (proportional models) input signal from the controller to electric actuator causes the motor to rotate in the proper direction, and moves the ball open or closed. When the controller stops sending the input signal, the electric actuator remains in place. Feautres: Compact, Lightweight Design Self-Adapting Capability For Maximum Flexibility In Damper Positioning Manual Override Screw Terminal Connections With 1/2" Conduit Connector 60,000 Cycle Rating (1,500,000 Repositions)

The DCP Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2 in. (38 mm) in Heating, Ventilating, and Air Conditioning (HVAC) applications.

The DCP Series Electric Non-Spring Return Actuators provide a running torque of 45 lb-in (5 Nm). The nominal travel time is 60-120 seconds at 60 Hz for 90° of rotation.

When combined with a controller, the DCP Series Electric Non-Spring Return Actuator provides reliable, integrated ball valve control. A 24 VAC (floating models) or 0 (2) to 10 VDC (proportional models) input signal from the controller to electric actuator causes the motor to rotate in the proper direction, and moves the ball open or closed. When the controller stops sending the input signal, the electric actuator remains in place.

Feautres:

  • Compact, Lightweight Design
  • Self-Adapting Capability For Maximum Flexibility In Damper Positioning
  • Manual Override
  • Screw Terminal Connections With 1/2" Conduit Connector
  • 60,000 Cycle Rating (1,500,000 Repositions)
Supplier's Site

Technical Specifications

  Bray Commercial
Product Category Electric Valve Actuators
Product Number DCP-45 Series
Product Name Commercial Electric Non Spring Return Actuators
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Voltage
Actuator Torque 45 In-lbs (51.89 kg-cm)
Full Range of Rotary Motion 90°
Unlock Full Specs
to access all available technical data

Similar Products

Compact Electric Actuator 5 inch & 6 inch Valves -  - Plast-O-Matic Valves, Inc.
Specs
Operation OnOff (optional feature); Modulating (optional feature)
View Details
Light Duty Electric Actuator -  - DynaQuip Controls
Specs
Valve Motion Rotary
Control Signal Input Milliampere; Voltage
Milliampere Control Signal Input 4 to 20 milliamps
View Details
Multi-Voltage Actuator With Optional Battery Backup - ProVolt® Series PV10 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
220VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator - EAX360-004 - Bonomi North America, Inc.
Specs
Operation OnOff; Modulating
AC Voltage 220 volts
Enclosure NEMA 4X; NEMA 7; NEMA 9; NEMA 8
View Details