These actuators are used in constant or variable air volume installations for control of HVAC dampers requiring up to or 88 lb-in (10 Nm).
These Bray direct coupled 24 VAC non-spring return rotary electric actuators are designed for Floating or Proportional control of valves and dampers.
Features:
| Bray Commercial | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | DC-88 Series |
| Product Name | Commercial Electric Non Spring Return Actuators |
| Valve Motion | Rotary |
| Operation | Modulating |
| Control Signal Input | Voltage |
| Voltage Control Signal Input | 0.0 to 10 volts |
| Stem Diameter | 0.3740 to 0.6299 inch (9.5 to 16 mm) |