Electro-Sensors, Inc. Analog to Frequency Conversion Module AIFO-200

Description
Analog to Frequency Conversion Module Features • 0-10 VDC and 4-20 mA inputs • 0-20 Khz output switch selectable • Inversely proportional output available • NPN open collector or driven output • 0.05% linearity • Offset and gain adjustments The AIFO-200 is an interface device used between an analog signal and a frequency-input device typically used in applications where a process is monitored by a transducer, PLC, PC, or some other device that provides a 0-10 VDC or 4-20 mA signal. With the AIFO-200, this signal is converted to a frequency and can be used to provide the lead signal to a closed loop controller, or as the input to an electronic counter, tachometer or PLC system. Zero and span potentiometers are provided to calibrate the output frequency to your requirements.
Datasheet
Description
Analog to Frequency Conversion Module Features • 0-10 VDC and 4-20 mA inputs • 0-20 Khz output switch selectable • Inversely proportional output available • NPN open collector or driven output • 0.05% linearity • Offset and gain adjustments The AIFO-200 is an interface device used between an analog signal and a frequency-input device typically used in applications where a process is monitored by a transducer, PLC, PC, or some other device that provides a 0-10 VDC or 4-20 mA signal. With the AIFO-200, this signal is converted to a frequency and can be used to provide the lead signal to a closed loop controller, or as the input to an electronic counter, tachometer or PLC system. Zero and span potentiometers are provided to calibrate the output frequency to your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Frequency Conversion Module - AIFO-200 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Analog to Frequency Conversion Module
AIFO-200
Analog to Frequency Conversion Module AIFO-200
Analog to Frequency Conversion Module Features • 0-10 VDC and 4-20 mA inputs • 0-20 Khz output switch selectable • Inversely proportional output available • NPN open collector or driven output • 0.05% linearity • Offset and gain adjustments The AIFO-200 is an interface device used between an analog signal and a frequency-input device typically used in applications where a process is monitored by a transducer, PLC, PC, or some other device that provides a 0-10 VDC or 4-20 mA signal. With the AIFO-200, this signal is converted to a frequency and can be used to provide the lead signal to a closed loop controller, or as the input to an electronic counter, tachometer or PLC system. Zero and span potentiometers are provided to calibrate the output frequency to your requirements.

Analog to Frequency Conversion Module

Features
• 0-10 VDC and 4-20 mA inputs
• 0-20 Khz output switch selectable
• Inversely proportional output available
• NPN open collector or driven output
• 0.05% linearity
• Offset and gain adjustments

The AIFO-200 is an interface device used between an analog signal and a frequency-input device typically used in applications where a process is monitored by a transducer, PLC, PC, or some other device that provides a 0-10 VDC or 4-20 mA signal. With the AIFO-200, this signal is converted to a frequency and can be used to provide the lead signal to a closed loop controller, or as the input to an electronic counter, tachometer or PLC system. Zero and span potentiometers are provided to calibrate the output frequency to your requirements.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Signal Conditioners
Product Number AIFO-200
Product Name Analog to Frequency Conversion Module
Form Factor PC Board; Rack Mount (optional feature)
Outputs Frequency or Pulse Output
User Interface None
Filter / Amplifier Amplifier
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Signal Conditioners - 2328250 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
Inputs Current/Voltage
View Details