Migatron Corporation Datasheets for Liquid Level Switches
Liquid level switches are used to detect specific liquid levels or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Liquid Level Switches: Learn more
| Product Name | Notes |
|---|---|
| The RPS-150 family of self-contained, wide beam angle, ultrasonic sensors can be used as proximity sensors or level sensors. The advantage of this sensor is that the target does not... | |
| The RPS-150A analog ultrasonic sensor is mounted in a limit switch style housing and is completely self contained. It is powered by 20-30VDC, and is reverse polarity protected. It also... | |
| The RPS-2100 is a single transducer device with 2 independent range control adjustments, LED indicators, and form C relay outputs. These make the sensor well suited for high and low... | |
| The RPS-2300 is a single transducer device with 2 independant range control adjustments, LED indicators, and form C relay outputs. These make the sensor well suited for high and low... | |
| The RPS-400-30 has a 22mm barrel housing, completely self -contained, 12-30VDC powered ultrasonic proximity sensor. A sealed transducer provides protection in environments where dirt and moisture are a problem. The... | |
| The RPS-400-6 is a compact, high frequency sensor. It was introduced to the Migatron family of ultrasonic sensors to better meet the needs of the machine manufacturing industry. The RPS-400-6... | |
| The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in... | |
| The RPS-401A, RPS-426A analog ultrasonic sensor is mounted in a 30mm barrel housing, and is completely self contained. It is powered by 20-30VDC, and is reverse polarity protected. It also... | |
| The RPS-401A-80P analog ultrasonic sensor is mounted in a PVC barrel housing and is completely self contained. It is powered by 20-30 VDC and is reverse polarity protected. It also... | |
| The RPS-450, 475 are stud-mount, completely self-contained, 120VAC powered ultrasonic proximity sensors. These sensors are range or distance sensitive, enabling the sensors to detect objects only within the desired range... | |
| The RPS-500 ranging board was designed to give analog voltage and current outputs proportional to distance and can be used with the RPS-100, RPS-300, RPS-325 or RPS-326. It is a... | |
| These self-contained Ultrasonic Level Sensors provide level control of both liquid and bulk materials. This gives the user a viable alternative to bubblers, floats, capacitance probes, and pressure transmitters. |