Weforma Dämpfungstechnik GmbH Triple Convolution Air Springs

Description
Technical data Operating pressure > 15 - 116 psi Temperature > -40ºF - max. 158ºF Strokes: - 6.31 in Load: 12,252 lbs Return force: 89 - 112 lbs Compressed air > oiled / oilfree Benefits Compact design Lateral misaligment > max. 0.8 in Tilt capability > max. 0.8 in Dual function- cobining vibration isolation with height adjustment Insulating properties irrespective of load Easy installation Maintenance free No friction (no stick-slip effect) RoHS-conform > Directive 2002/95/EC Special models available from stock: Stainless steel air springs ECO version for high temperature; 122ºF - max. 266ºF Service Online calculation CAD drawings in 2D and 3D
Description
Technical data Operating pressure > 15 - 116 psi Temperature > -40ºF - max. 158ºF Strokes: - 6.31 in Load: 12,252 lbs Return force: 89 - 112 lbs Compressed air > oiled / oilfree Benefits Compact design Lateral misaligment > max. 0.8 in Tilt capability > max. 0.8 in Dual function- cobining vibration isolation with height adjustment Insulating properties irrespective of load Easy installation Maintenance free No friction (no stick-slip effect) RoHS-conform > Directive 2002/95/EC Special models available from stock: Stainless steel air springs ECO version for high temperature; 122ºF - max. 266ºF Service Online calculation CAD drawings in 2D and 3D

Suppliers

Company
Product
Description
Supplier Links
Technical data Operating pressure > 15 - 116 psi Temperature > -40ºF - max. 158ºF Strokes: - 6.31 in Load: 12,252 lbs Return force: 89 - 112 lbs Compressed air > oiled / oilfree Benefits Compact design Lateral misaligment > max. 0.8 in Tilt capability > max. 0.8 in Dual function- cobining vibration isolation with height adjustment Insulating properties irrespective of load Easy installation Maintenance free No friction (no stick-slip effect) RoHS-conform > Directive 2002/95/EC Special models available from stock: Stainless steel air springs ECO version for high temperature; 122ºF - max. 266ºF Service Online calculation CAD drawings in 2D and 3D

Technical data

  • Operating pressure > 15 - 116 psi
  • Temperature > -40ºF - max. 158ºF
  • Strokes: - 6.31 in
  • Load: 12,252 lbs
  • Return force: 89 - 112 lbs
  • Compressed air > oiled / oilfree

Benefits

  • Compact design
  • Lateral misaligment > max. 0.8 in
  • Tilt capability > max. 0.8 in
  • Dual function- cobining vibration isolation with height adjustment
  • Insulating properties irrespective of load
  • Easy installation
  • Maintenance free
  • No friction (no stick-slip effect)
  • RoHS-conform > Directive 2002/95/EC
  • Special models available from stock:
    • Stainless steel air springs
    • ECO version for high temperature; 122ºF - max. 266ºF

Service

  • Online calculation
  • CAD drawings in 2D and 3D
Supplier's Site

Technical Specifications

  Weforma Dämpfungstechnik GmbH
Product Category Air Springs
Product Number Triple Convolution Air Springs
Unlock Full Specs
to access all available technical data

Similar Products

Air Springs -  - Compact Automation
Compact Automation
Specs
Spring Construction Single Bellows (optional feature); Double Bellows (optional feature); Triple Bellows (optional feature); Sleeve / Lobe (optional feature)
Maximum Height 4.4 to 31.5 inch (112 to 800 mm)
Minimum Height 1.2 inch (30.48 mm)
View Details
Sleeve Air Spring - YI-1S6-023 - Enidine Inc.
Specs
Spring Construction Sleeve / Lobe
Ends and Connections End Plate Diameter = 6.3 Inches
Maximum Height 10.9 inch (277 mm)
View Details
Metric Air Spring - V11Z48MPSB1100P - Advanced Antivibration Components - AAC
Advanced Antivibration Components - AAC
Specs
Spring Construction Single Bellows
Maximum Height 3.23 inch (82 mm)
Minimum Height 1.77 inch (45 mm)
View Details
Double Convolution Air Spring -  - ContiTech AG
Specs
Spring Construction Double Bellows
Minimum Height 2.56 to 3.94 inch (65 to 100 mm)
Stroke 1.77 to 15.75 inch (45 to 400 mm)
View Details