Weforma Dämpfungstechnik GmbH Rolling Lobes

Description
Technical data Operating pressure > 15 - 116 psi Temperature > -40ºF - max. 158ºF Strokes: - 3.94 in Load: - 1,843 lbs Return force: - 215 lbs Compressed air > oiled / oilfree Benefits Compact design Lateral misaligment > max. 0.39 in Tilt capability > max. 0.39 in Dual function- cobining vibration isolation with height adjustment Insulating properties irrespective of load Easy installation Maintenance free No friction (no stick-slip effect) RoHS-conform > Directive 2002/95/EC Service Online calculation CAD drawings in 2D and 3D
Description
Technical data Operating pressure > 15 - 116 psi Temperature > -40ºF - max. 158ºF Strokes: - 3.94 in Load: - 1,843 lbs Return force: - 215 lbs Compressed air > oiled / oilfree Benefits Compact design Lateral misaligment > max. 0.39 in Tilt capability > max. 0.39 in Dual function- cobining vibration isolation with height adjustment Insulating properties irrespective of load Easy installation Maintenance free No friction (no stick-slip effect) RoHS-conform > Directive 2002/95/EC Service Online calculation CAD drawings in 2D and 3D

Suppliers

Company
Product
Description
Supplier Links
Technical data Operating pressure > 15 - 116 psi Temperature > -40ºF - max. 158ºF Strokes: - 3.94 in Load: - 1,843 lbs Return force: - 215 lbs Compressed air > oiled / oilfree Benefits Compact design Lateral misaligment > max. 0.39 in Tilt capability > max. 0.39 in Dual function- cobining vibration isolation with height adjustment Insulating properties irrespective of load Easy installation Maintenance free No friction (no stick-slip effect) RoHS-conform > Directive 2002/95/EC Service Online calculation CAD drawings in 2D and 3D

Technical data

  • Operating pressure > 15 - 116 psi
  • Temperature > -40ºF - max. 158ºF
  • Strokes: - 3.94 in
  • Load: - 1,843 lbs
  • Return force: - 215 lbs
  • Compressed air > oiled / oilfree

Benefits

  • Compact design
  • Lateral misaligment > max. 0.39 in
  • Tilt capability > max. 0.39 in
  • Dual function- cobining vibration isolation with height adjustment
  • Insulating properties irrespective of load
  • Easy installation
  • Maintenance free
  • No friction (no stick-slip effect)
  • RoHS-conform > Directive 2002/95/EC

Service

  • Online calculation
  • CAD drawings in 2D and 3D
Supplier's Site

Technical Specifications

  Weforma Dämpfungstechnik GmbH
Product Category Air Springs
Product Number Rolling Lobes
Unlock Full Specs
to access all available technical data

Similar Products

Air Springs -  - Compact Automation
Compact Automation
Specs
Spring Construction Single Bellows (optional feature); Double Bellows (optional feature); Triple Bellows (optional feature); Sleeve / Lobe (optional feature)
Maximum Height 4.4 to 31.5 inch (112 to 800 mm)
Minimum Height 1.2 inch (30.48 mm)
View Details
Sleeve Air Spring - YI-1S3-011 - Enidine Inc.
Specs
Spring Construction Sleeve / Lobe
Ends and Connections End Plate Diameter = 2.75 Inches
Maximum Height 8 inch (203 mm)
View Details
Primary Conical Spring - 17-1053 - Trelleborg Industrial AVS
Trelleborg Industrial AVS
Specs
Spring Construction Sleeve / Lobe
Maximum Height 4.65 inch (118 mm)
Maximum Diameter 8.15 inch (207 mm)
View Details
Metric Air Spring - V11Z48MPSB1230P - Advanced Antivibration Components - AAC
Advanced Antivibration Components - AAC
Specs
Spring Construction Single Bellows
Maximum Height 5.39 inch (137 mm)
Minimum Height 1.85 inch (47 mm)
View Details