Eteily Technologies India Pvt. Ltd.
SMA Male St. Connector With RG316 Cable (L-3Mtr) + MMCX Male Right Angle Connector
ET-SMS-4L3-MMMRA
Description
Product: Cable Assembly
Cable: RG316
CONNECTOR1: SMA Male
Connector1- Polarity: Standard
Connector1- Orientation: Straight
Connector1- Material: Brass
Connector1- Plating: Gold
CONNECTOR2: MMCX Male
Connector2- Polarity: Standard
Connector2- Orientation: Right Angled
Connector2- Material: Brass
Connector2- Plating: Gold
-
Eteily Technologies India Pvt. Ltd.
Request a Quote
Email Supplier
Description
Product: Cable Assembly
Cable: RG316
CONNECTOR1: SMA Male
Connector1- Polarity: Standard
Connector1- Orientation: Straight
Connector1- Material: Brass
Connector1- Plating: Gold
CONNECTOR2: MMCX Male
Connector2- Polarity: Standard
Connector2- Orientation: Right Angled
Connector2- Material: Brass
Connector2- Plating: Gold
Request a Quote
Email Supplier
Suppliers
SMA Male St. Connector With RG316 Cable (L-3Mtr) + MMCX Male Right Angle Connector
ET-SMS-4L3-MMMRA
Product: Cable Assembly
Cable: RG316
CONNECTOR1: SMA Male
Connector1- Polarity: Standard
Connector1- Orientation: Straight
Connector1- Material: Brass
Connector1- Plating: Gold
CONNECTOR2: MMCX Male
Connector2- Polarity: Standard
Connector2- Orientation: Right Angled
Connector2- Material: Brass
Connector2- Plating: Gold
- Product: Cable Assembly
- Cable: RG316
- CONNECTOR1: SMA Male
- Connector1- Polarity: Standard
- Connector1- Orientation: Straight
- Connector1- Material: Brass
- Connector1- Plating: Gold
- CONNECTOR2: MMCX Male
- Connector2- Polarity: Standard
- Connector2- Orientation: Right Angled
- Connector2- Material: Brass
- Connector2- Plating: Gold
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
ET-SMS-4L3-MMMRA |
|
Product Name
|
SMA Male St. Connector With RG316 Cable (L-3Mtr) + MMCX Male Right Angle Connector |
|
Connector Type
|
SMA Male
|
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Connector Type
SMA Female Bulkhead
View Details