Aries Electronics, Inc. Cable Assemblies 28-012-172

Description
Cable Assemblies FLAT PIN STAKED FLEX MA
Request a Quote
Description
Cable Assemblies FLAT PIN STAKED FLEX MA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 28-012-172 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
28-012-172
Cable Assemblies 28-012-172
Cable Assemblies FLAT PIN STAKED FLEX MA

Cable Assemblies FLAT PIN STAKED FLEX MA

Buy Now
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) - 28-012-172 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
28-012-172
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) 28-012-172
CABLE 28POS .100 JUMPER 12 INCH

CABLE 28POS .100 JUMPER 12 INCH

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 28-012-172 28-012-172
Product Name Cable Assemblies Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-029 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
System cable - 706-3057/601-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
ZK2000-6164-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details