Aries Electronics, Inc. Cable Assemblies 37-012-171

Description
Cable Assemblies FLAT PIN STAKED FLEX MA
Request a Quote
Description
Cable Assemblies FLAT PIN STAKED FLEX MA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 37-012-171 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
37-012-171
Cable Assemblies 37-012-171
Cable Assemblies FLAT PIN STAKED FLEX MA

Cable Assemblies FLAT PIN STAKED FLEX MA

Buy Now
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) - 37-012-171 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
37-012-171
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) 37-012-171
CABLE 37POS .100 JUMPER 12 INCH

CABLE 37POS .100 JUMPER 12 INCH

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 37-012-171 37-012-171
Product Name Cable Assemblies Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board Cables - 2055990 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 16.4 ft (50 dm)
Connector Type 4 position plug
View Details
ZK1031-6400-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details