Aries Electronics, Inc. Series 150/151 Deci-Center™Jumpers

Description
FEATURES Aries offers a wide array of jumper configurations and wiring possibilities for all your programming needs Pitch bars help maintain 0.100 [2.54] conductor spacing 10-color cable allows for easy identification and tracing For jumper lengths under the specified min. length, consult factory GENERAL SPECIFICATIONS PITCH BAR: black UL 94V-0 glass-filled 4/6 Nylon CABLE INSULATION: UL Style 2697 Polyvinyl Chloride (PVC) CABLE LAMINATE: clear PVC, self-extinguishing CONDUCTORS: 28-AWG, 7/36-strand, Tinned Cu per ASTM B 33 CABLE CURRENT RATING: 1 amp at 10°C [50°F] above ambient CABLE VOLTAGE RATING: 300V CABLE TEMPERATURE RATING: -176°F [80°C] CABLE CAPACITANCE: 13.0pF/ft. [42.7pF/meter] nominal at 1MHz CROSSTALK: 10’ sample, 5ns Rise Time with 2 lines driven; Near end 4.7%; Far end 4.3% nominal INSULATION: Resistance 1010ω (10 ft. [3 meters] min.) MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.033 ±0.002 [0.86 ±0.05] dia.
Datasheet
Description
FEATURES Aries offers a wide array of jumper configurations and wiring possibilities for all your programming needs Pitch bars help maintain 0.100 [2.54] conductor spacing 10-color cable allows for easy identification and tracing For jumper lengths under the specified min. length, consult factory GENERAL SPECIFICATIONS PITCH BAR: black UL 94V-0 glass-filled 4/6 Nylon CABLE INSULATION: UL Style 2697 Polyvinyl Chloride (PVC) CABLE LAMINATE: clear PVC, self-extinguishing CONDUCTORS: 28-AWG, 7/36-strand, Tinned Cu per ASTM B 33 CABLE CURRENT RATING: 1 amp at 10°C [50°F] above ambient CABLE VOLTAGE RATING: 300V CABLE TEMPERATURE RATING: -176°F [80°C] CABLE CAPACITANCE: 13.0pF/ft. [42.7pF/meter] nominal at 1MHz CROSSTALK: 10’ sample, 5ns Rise Time with 2 lines driven; Near end 4.7%; Far end 4.3% nominal INSULATION: Resistance 1010ω (10 ft. [3 meters] min.) MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.033 ±0.002 [0.86 ±0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 150/151 Deci-Center™Jumpers -  - Aries Electronics, Inc.
Bristol, PA, USA
Series 150/151 Deci-Center™Jumpers
Series 150/151 Deci-Center™Jumpers
FEATURES Aries offers a wide array of jumper configurations and wiring possibilities for all your programming needs Pitch bars help maintain 0.100 [2.54] conductor spacing 10-color cable allows for easy identification and tracing For jumper lengths under the specified min. length, consult factory GENERAL SPECIFICATIONS PITCH BAR: black UL 94V-0 glass-filled 4/6 Nylon CABLE INSULATION: UL Style 2697 Polyvinyl Chloride (PVC) CABLE LAMINATE: clear PVC, self-extinguishing CONDUCTORS: 28-AWG, 7/36-strand, Tinned Cu per ASTM B 33 CABLE CURRENT RATING: 1 amp at 10°C [50°F] above ambient CABLE VOLTAGE RATING: 300V CABLE TEMPERATURE RATING: -176°F [80°C] CABLE CAPACITANCE: 13.0pF/ft. [42.7pF/meter] nominal at 1MHz CROSSTALK: 10’ sample, 5ns Rise Time with 2 lines driven; Near end 4.7%; Far end 4.3% nominal INSULATION: Resistance 1010ω (10 ft. [3 meters] min.) MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.033 ±0.002 [0.86 ±0.05] dia.

FEATURES

  • Aries offers a wide array of jumper configurations and wiring possibilities for all your programming needs
  • Pitch bars help maintain 0.100 [2.54] conductor spacing
  • 10-color cable allows for easy identification and tracing
  • For jumper lengths under the specified min. length, consult factory

GENERAL SPECIFICATIONS

  • PITCH BAR: black UL 94V-0 glass-filled 4/6 Nylon
  • CABLE INSULATION: UL Style 2697 Polyvinyl Chloride (PVC)
  • CABLE LAMINATE: clear PVC, self-extinguishing
  • CONDUCTORS: 28-AWG, 7/36-strand, Tinned Cu per ASTM B 33
  • CABLE CURRENT RATING: 1 amp at 10°C [50°F] above ambient
  • CABLE VOLTAGE RATING: 300V
  • CABLE TEMPERATURE RATING: -176°F [80°C]
  • CABLE CAPACITANCE: 13.0pF/ft. [42.7pF/meter] nominal at 1MHz
  • CROSSTALK: 10’ sample, 5ns Rise Time with 2 lines driven; Near end 4.7%; Far end 4.3% nominal
  • INSULATION: Resistance 1010Ω (10 ft. [3 meters] min.)

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.033 ±0.002 [0.86 ±0.05] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category Cable Assemblies
Product Name Series 150/151 Deci-Center™Jumpers
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details