Aries Electronics, Inc. Cable Assemblies 37-006-171

Description
Cable Assemblies FLAT PIN STAKED FLEX MA
Request a Quote
Description
Cable Assemblies FLAT PIN STAKED FLEX MA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 37-006-171 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
37-006-171
Cable Assemblies 37-006-171
Cable Assemblies FLAT PIN STAKED FLEX MA

Cable Assemblies FLAT PIN STAKED FLEX MA

Buy Now
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) - 37-006-171 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
37-006-171
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) 37-006-171
CABLE 37POS .100 JUMPER 6 INCH

CABLE 37POS .100 JUMPER 6 INCH

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 37-006-171 37-006-171
Product Name Cable Assemblies Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Wire to Board Cables - 2055981 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 6.56 ft (20 dm)
Connector Type 3 position plug
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details