Miles Scientific (Analtech) UNIBOND C8 SPICE Sample Preparation Cartridges (pkg 48) 01-09

Description
Analtech SPICE Cartridges are prepacked with adsorbent and ready for use. Molded of medical grade polypropylene, each cartridge contains 1 cc of packing. A porous frit and outlet filter combination contain the packing and will remove sample particulate down to 10 microns.In normal use SPICE sample preparation cartridges are compatible with organic solvents and aqueous solutions. Precision Luer fittings provide leak proof liquid connections. The inlet is a female lock type and the outlet is a male slip. This unique design enables SPICE cartridges to be used either with a syringe or a vacuum manifold. Syringe use is ideally suited for field sampling or for intermittent laboratory requirements. Repetitive sample prep applications are conveniently performed via a vacuum manifold. Typical flow for either method is approximately one minute per 10 cc of fluid at 14psi. This insures sufficient sample residence time in the cartridge for effective adsorption/desorptio n.
Description
Analtech SPICE Cartridges are prepacked with adsorbent and ready for use. Molded of medical grade polypropylene, each cartridge contains 1 cc of packing. A porous frit and outlet filter combination contain the packing and will remove sample particulate down to 10 microns.In normal use SPICE sample preparation cartridges are compatible with organic solvents and aqueous solutions. Precision Luer fittings provide leak proof liquid connections. The inlet is a female lock type and the outlet is a male slip. This unique design enables SPICE cartridges to be used either with a syringe or a vacuum manifold. Syringe use is ideally suited for field sampling or for intermittent laboratory requirements. Repetitive sample prep applications are conveniently performed via a vacuum manifold. Typical flow for either method is approximately one minute per 10 cc of fluid at 14psi. This insures sufficient sample residence time in the cartridge for effective adsorption/desorptio n.

Suppliers

Company
Product
Description
Supplier Links
UNIBOND C8 SPICE Sample Preparation Cartridges (pkg 48) - 01-09 - Miles Scientific (Analtech)
Newark, DE, USA
UNIBOND C8 SPICE Sample Preparation Cartridges (pkg 48)
01-09
UNIBOND C8 SPICE Sample Preparation Cartridges (pkg 48) 01-09
Analtech SPICE Cartridges are prepacked with adsorbent and ready for use. Molded of medical grade polypropylene, each cartridge contains 1 cc of packing. A porous frit and outlet filter combination contain the packing and will remove sample particulate down to 10 microns.In normal use SPICE sample preparation cartridges are compatible with organic solvents and aqueous solutions. Precision Luer fittings provide leak proof liquid connections. The inlet is a female lock type and the outlet is a male slip. This unique design enables SPICE cartridges to be used either with a syringe or a vacuum manifold. Syringe use is ideally suited for field sampling or for intermittent laboratory requirements. Repetitive sample prep applications are conveniently performed via a vacuum manifold. Typical flow for either method is approximately one minute per 10 cc of fluid at 14psi. This insures sufficient sample residence time in the cartridge for effective adsorption/desorptio n.

Analtech SPICE Cartridges are prepacked with adsorbent and ready for use. Molded of medical grade polypropylene, each cartridge contains 1 cc of packing. A porous frit and outlet filter combination contain the packing and will remove sample particulate down to 10 microns.In normal use SPICE sample preparation cartridges are compatible with organic solvents and aqueous solutions. Precision Luer fittings provide leak proof liquid connections. The inlet is a female lock type and the outlet is a male slip. This unique design enables SPICE cartridges to be used either with a syringe or a vacuum manifold. Syringe use is ideally suited for field sampling or for intermittent laboratory requirements. Repetitive sample prep applications are conveniently performed via a vacuum manifold. Typical flow for either method is approximately one minute per 10 cc of fluid at 14psi. This insures sufficient sample residence time in the cartridge for effective adsorption/desorption.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Solid Phase Extraction Cartridges and Disks
Product Number 01-09
Product Name UNIBOND C8 SPICE Sample Preparation Cartridges (pkg 48)
Configuration Cartridge
Unlock Full Specs
to access all available technical data

Similar Products

SPE Columns - MultiSep 216 Trichothecenes - Romer Labs, Inc.
Specs
Configuration Cartridge
Separation Mechanism Syringe
View Details
CHROMAFIL® Filtration Cartridges -  - Macherey-Nagel Inc.
Specs
Configuration Cartridge
Separation Mechanism Syringe
Tube Material PET, RC, PTFE, PVDF, GF
View Details
SolEx™ C18 Silica-Based SPE Cartridges -  - Thermo Fisher Scientific, Inc.
Thermo Fisher Scientific, Inc.
Specs
Configuration Cartridge
Separation Mechanism Syringe
Sample Volume 3 to 6 cc (0.1831 to 0.3661 cubic inches)
View Details
Polymeric WAX SPE Cartridges -  - SiliCycle Inc.
Specs
Configuration Cartridge
Separation Mechanism Syringe
Sorbent Mass 0.0300 to 5 g (0.0011 to 0.1764 oz)
View Details