Miles Scientific (Analtech) Extraction Columns - Type C18, 4mL (150/case) 11-52

Description
APPLICATION Type C18 extraction columns are intended for the use in the extraction of analytes from aqueous samples, i.e. environmental sample, urine, serum and process stream using the Dupont Prep¢ 1 Automated Sample Processor, the XTRX¢ 4 Sample Processor, or a vacuum box. SUMMARY The concept of solid phase extraction has been applied to a broad range of materials including drugs of abuse, drug metabolites and steroids, and environmental pollutants. Extraction columns are supplied with a cap, waste cup, and sample recovery cup. The columns contain water and a nominal 120mg of a polymeric strong anion exchange resin retained by a porous filter. The column reservoir will hold approx. 4ml of sample. The waste cup has a capacity of approx. 6ml and is used to collect liquid (normally waste) passed through the column when the rotor is spinning in a clockwise direction. The sample recovery cup has a capacity of 4ml and is used to collect the sample when rotor is rotating in a counterclockwise direction. The sample components are released from the resin by the use of an acidic eluting solvent and collected in the sample recovery cup.
Description
APPLICATION Type C18 extraction columns are intended for the use in the extraction of analytes from aqueous samples, i.e. environmental sample, urine, serum and process stream using the Dupont Prep¢ 1 Automated Sample Processor, the XTRX¢ 4 Sample Processor, or a vacuum box. SUMMARY The concept of solid phase extraction has been applied to a broad range of materials including drugs of abuse, drug metabolites and steroids, and environmental pollutants. Extraction columns are supplied with a cap, waste cup, and sample recovery cup. The columns contain water and a nominal 120mg of a polymeric strong anion exchange resin retained by a porous filter. The column reservoir will hold approx. 4ml of sample. The waste cup has a capacity of approx. 6ml and is used to collect liquid (normally waste) passed through the column when the rotor is spinning in a clockwise direction. The sample recovery cup has a capacity of 4ml and is used to collect the sample when rotor is rotating in a counterclockwise direction. The sample components are released from the resin by the use of an acidic eluting solvent and collected in the sample recovery cup.

Suppliers

Company
Product
Description
Supplier Links
Extraction Columns - Type C18, 4mL (150/case) - 11-52 - Miles Scientific (Analtech)
Newark, DE, USA
Extraction Columns - Type C18, 4mL (150/case)
11-52
Extraction Columns - Type C18, 4mL (150/case) 11-52
APPLICATION Type C18 extraction columns are intended for the use in the extraction of analytes from aqueous samples, i.e. environmental sample, urine, serum and process stream using the Dupont Prep¢ 1 Automated Sample Processor, the XTRX¢ 4 Sample Processor, or a vacuum box. SUMMARY The concept of solid phase extraction has been applied to a broad range of materials including drugs of abuse, drug metabolites and steroids, and environmental pollutants. Extraction columns are supplied with a cap, waste cup, and sample recovery cup. The columns contain water and a nominal 120mg of a polymeric strong anion exchange resin retained by a porous filter. The column reservoir will hold approx. 4ml of sample. The waste cup has a capacity of approx. 6ml and is used to collect liquid (normally waste) passed through the column when the rotor is spinning in a clockwise direction. The sample recovery cup has a capacity of 4ml and is used to collect the sample when rotor is rotating in a counterclockwise direction. The sample components are released from the resin by the use of an acidic eluting solvent and collected in the sample recovery cup.

APPLICATION Type C18 extraction columns are intended for the use in the extraction of analytes from aqueous samples, i.e. environmental sample, urine, serum and process stream using the Dupont Prep¢ 1 Automated Sample Processor, the XTRX¢ 4 Sample Processor, or a vacuum box. SUMMARY The concept of solid phase extraction has been applied to a broad range of materials including drugs of abuse, drug metabolites and steroids, and environmental pollutants. Extraction columns are supplied with a cap, waste cup, and sample recovery cup. The columns contain water and a nominal 120mg of a polymeric strong anion exchange resin retained by a porous filter. The column reservoir will hold approx. 4ml of sample. The waste cup has a capacity of approx. 6ml and is used to collect liquid (normally waste) passed through the column when the rotor is spinning in a clockwise direction. The sample recovery cup has a capacity of 4ml and is used to collect the sample when rotor is rotating in a counterclockwise direction. The sample components are released from the resin by the use of an acidic eluting solvent and collected in the sample recovery cup.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Solid Phase Extraction Cartridges and Disks
Product Number 11-52
Product Name Extraction Columns - Type C18, 4mL (150/case)
Separation Mechanism Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

MonoSpin Micro-SPE Columns -  - GL Sciences, Inc.
Specs
Configuration Cartridge
Separation Mechanism Syringe
View Details
SPE Cartridges -  - Spark Holland BV
Spark Holland BV
Specs
Configuration Cartridge
Disc Diameter 2 mm (0.0787 inches)
View Details
SolEx™ Unbonded Silica-Based SPE Cartridges -  - Thermo Fisher Scientific, Inc.
Specs
Configuration Cartridge
Separation Mechanism Syringe
Sorbent Mass 0.5000 g (0.0176 oz)
View Details
SPE Cartridges -  - ITSP Solutions, Inc.
ITSP Solutions, Inc.
Specs
Configuration Cartridge
Sorbent Mass 0.0100 to 0.0450 g (3.53E-4 to 0.0016 oz)
View Details