• Our single DIN 24342 80mm cavity manifold offers one circuit with the option of internally
isolating the X or Y pilot ports.
• Each manifold will be supplied with 2 NPT plugs for internal plumbing, & 3 SAE plugs for ports X, Y, & Z1. None of these plugs are installed upon shipment.
| Almo Manifold & Tool Co. | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | AMT-CB-80-3 |
| Product Name | DIN Cavity Block |
| Application | General Purpose; Hydraulic |
| Valve Actuation | Manual |
| Dimensions & Weight | 10 x 10 x 11.5 " |
| Supply | 2 |
| Outlet | 3 |