Almo Manifold & Tool Co. UCB Cavity Block AMT-UCB-25

Description
• Our single DIN 24342 cavity manifolds offer pilot circuit flexibility simply by rotating the valve cover 90°. The four active locating positions & pilot port designations are shown below, along with the general layout & dimensional specifications. • Each manifold will be supplied with 4 plugs for the valve face, 2 NPT plugs for internal plumbing, & 3 SAE plugs for ports 1, 2, & 3. None of these plugs are installed upon shipment.
Description
• Our single DIN 24342 cavity manifolds offer pilot circuit flexibility simply by rotating the valve cover 90°. The four active locating positions & pilot port designations are shown below, along with the general layout & dimensional specifications. • Each manifold will be supplied with 4 plugs for the valve face, 2 NPT plugs for internal plumbing, & 3 SAE plugs for ports 1, 2, & 3. None of these plugs are installed upon shipment.

Suppliers

Company
Product
Description
Supplier Links
East Tawas, MI, USA
UCB Cavity Block
AMT-UCB-25
UCB Cavity Block AMT-UCB-25
• Our single DIN 24342 cavity manifolds offer pilot circuit flexibility simply by rotating the valve cover 90°. The four active locating positions & pilot port designations are shown below, along with the general layout & dimensional specifications. • Each manifold will be supplied with 4 plugs for the valve face, 2 NPT plugs for internal plumbing, & 3 SAE plugs for ports 1, 2, & 3. None of these plugs are installed upon shipment.

• Our single DIN 24342 cavity manifolds offer pilot circuit flexibility simply by rotating the valve cover 90°. The four active locating positions & pilot port designations are shown below, along with the general layout & dimensional specifications.
• Each manifold will be supplied with 4 plugs for the valve face, 2 NPT plugs for internal plumbing, & 3 SAE plugs for ports 1, 2, & 3. None of these plugs are installed upon shipment.

Supplier's Site

Technical Specifications

  Almo Manifold & Tool Co.
Product Category Manifolds and Manifold Systems
Product Number AMT-UCB-25
Product Name UCB Cavity Block
Application General Purpose; Hydraulic
Valve Actuation Manual
Dimensions & Weight 4 x 4 x 4 "
Supply 4
Outlet 3
Unlock Full Specs
to access all available technical data

Similar Products

Ionizing Can Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 5.2"
Type NPT
View Details
Branching module - FRM-D-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 871 GPM (3300 L/min)
View Details
Manifold Bases, Sub-Bases & End Bases - 1366958 - RS Components, Ltd.
Specs
Application Manifold base
Size 1/4"; 1/4in
Body Material Aluminum; Aluminium alloy
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details