Almo Manifold & Tool Co. UCB Cavity Block AMT-UCB-40

Description
• Our single DIN 24342 cavity manifolds offer pilot circuit flexibility simply by rotating the valve cover 90°. The four active locating positions & pilot port designations are shown below, along with the general layout & dimensional specifications. • Each manifold will be supplied with 4 plugs for the valve face, 2 NPT plugs for internal plumbing, & 3 SAE plugs for ports 1, 2, & 3. None of these plugs are installed upon shipment.
Description
• Our single DIN 24342 cavity manifolds offer pilot circuit flexibility simply by rotating the valve cover 90°. The four active locating positions & pilot port designations are shown below, along with the general layout & dimensional specifications. • Each manifold will be supplied with 4 plugs for the valve face, 2 NPT plugs for internal plumbing, & 3 SAE plugs for ports 1, 2, & 3. None of these plugs are installed upon shipment.

Suppliers

Company
Product
Description
Supplier Links
East Tawas, MI, USA
UCB Cavity Block
AMT-UCB-40
UCB Cavity Block AMT-UCB-40
• Our single DIN 24342 cavity manifolds offer pilot circuit flexibility simply by rotating the valve cover 90°. The four active locating positions & pilot port designations are shown below, along with the general layout & dimensional specifications. • Each manifold will be supplied with 4 plugs for the valve face, 2 NPT plugs for internal plumbing, & 3 SAE plugs for ports 1, 2, & 3. None of these plugs are installed upon shipment.

• Our single DIN 24342 cavity manifolds offer pilot circuit flexibility simply by rotating the valve cover 90°. The four active locating positions & pilot port designations are shown below, along with the general layout & dimensional specifications.
• Each manifold will be supplied with 4 plugs for the valve face, 2 NPT plugs for internal plumbing, & 3 SAE plugs for ports 1, 2, & 3. None of these plugs are installed upon shipment.

Supplier's Site

Technical Specifications

  Almo Manifold & Tool Co.
Product Category Manifolds and Manifold Systems
Product Number AMT-UCB-40
Product Name UCB Cavity Block
Application General Purpose; Hydraulic
Valve Actuation Manual
Dimensions & Weight 6 x 6 x 5.25 "
Supply 4
Outlet 3
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Multi-Component Gas Mixing System - Series 4000UHP - Environics, Inc.
Specs
Application Gas
Valve Power 100 to 250 VAC, 50/60 Hz
Valve Actuation Solenoid
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 30" x 13.3" x 16"
Type NPT
View Details
Connection block - CPE18-PRS-3/8-7-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details