Lechler, Inc. M20 High Impact Tank Cleaning Machine M20. 211. 17

Description
For the largest tanks (up to 50' in diameter) and the most difficult cleaning applications, Lechler offers the M20, a 360° gear-driven high impact tank cleaning machine with quality and reliability built into every model. The M20: * Does not require high feed pressures. * Has no external power source, runs on liquid pressure. * Systematically sweeps the entire tank interior. * Is built to withstand long use and aggressive liquids.The M20 comes in either a two- or four-nozzle configuration to blast the tank walls and rinse all surfaces. Unlike other Lechler tank washers which can cover an interior instantaneously, the M20 requires a minimum elapsed time to ensure that it passes through its full cycle and covers the entire tank interior. The number of cycles required to clean a tank depends upon the tank size and cleaning difficulty of the application. Cycle time is affected by the number of nozzles on the M20 and the operating inlet fluid pressure.With regular maintenance, the M20 should last for years and years. Replacement parts are available from Lechler if your staff prefers to maintain the unit themselves, or the unit can be sent back to Lechler for maintenance, to be quickly returned to your location. If you do wish to maintain the M20 yourself, a Maintenance Manual is available from Lechler, complete with photos and detailed instructions to assist your staff every step of the way.For cleaning of long but narrow vessels such as the interiors of tanker trucks or railcars, Lechler now offers the Horizontal M20, which comes with a special adapter connected to the M20 such that the horizontal throw of the unit is much greater than the same model in an upright position. Tests have conclusively shown that with the Horizontal M20, the bulkheads of tanker trucks receive much more water and get much cleaner than a standard M20 in an upright position.If you have an application that needs the extra cleaning power of the M20, please contact Lechler for more detailed information. We can discuss your specific needs and configure the best system. We can even arrange for an M20 trial at your location to test the unit out under your operating conditions.
Description
For the largest tanks (up to 50' in diameter) and the most difficult cleaning applications, Lechler offers the M20, a 360° gear-driven high impact tank cleaning machine with quality and reliability built into every model. The M20: * Does not require high feed pressures. * Has no external power source, runs on liquid pressure. * Systematically sweeps the entire tank interior. * Is built to withstand long use and aggressive liquids.The M20 comes in either a two- or four-nozzle configuration to blast the tank walls and rinse all surfaces. Unlike other Lechler tank washers which can cover an interior instantaneously, the M20 requires a minimum elapsed time to ensure that it passes through its full cycle and covers the entire tank interior. The number of cycles required to clean a tank depends upon the tank size and cleaning difficulty of the application. Cycle time is affected by the number of nozzles on the M20 and the operating inlet fluid pressure.With regular maintenance, the M20 should last for years and years. Replacement parts are available from Lechler if your staff prefers to maintain the unit themselves, or the unit can be sent back to Lechler for maintenance, to be quickly returned to your location. If you do wish to maintain the M20 yourself, a Maintenance Manual is available from Lechler, complete with photos and detailed instructions to assist your staff every step of the way.For cleaning of long but narrow vessels such as the interiors of tanker trucks or railcars, Lechler now offers the Horizontal M20, which comes with a special adapter connected to the M20 such that the horizontal throw of the unit is much greater than the same model in an upright position. Tests have conclusively shown that with the Horizontal M20, the bulkheads of tanker trucks receive much more water and get much cleaner than a standard M20 in an upright position.If you have an application that needs the extra cleaning power of the M20, please contact Lechler for more detailed information. We can discuss your specific needs and configure the best system. We can even arrange for an M20 trial at your location to test the unit out under your operating conditions.

Suppliers

Company
Product
Description
Supplier Links
M20 High Impact Tank Cleaning Machine - M20. 211. 17 - Lechler, Inc.
St. Charles, IL, USA
M20 High Impact Tank Cleaning Machine
M20. 211. 17
M20 High Impact Tank Cleaning Machine M20. 211. 17
For the largest tanks (up to 50' in diameter) and the most difficult cleaning applications, Lechler offers the M20, a 360° gear-driven high impact tank cleaning machine with quality and reliability built into every model. The M20: * Does not require high feed pressures. * Has no external power source, runs on liquid pressure. * Systematically sweeps the entire tank interior. * Is built to withstand long use and aggressive liquids.The M20 comes in either a two- or four-nozzle configuration to blast the tank walls and rinse all surfaces. Unlike other Lechler tank washers which can cover an interior instantaneously, the M20 requires a minimum elapsed time to ensure that it passes through its full cycle and covers the entire tank interior. The number of cycles required to clean a tank depends upon the tank size and cleaning difficulty of the application. Cycle time is affected by the number of nozzles on the M20 and the operating inlet fluid pressure.With regular maintenance, the M20 should last for years and years. Replacement parts are available from Lechler if your staff prefers to maintain the unit themselves, or the unit can be sent back to Lechler for maintenance, to be quickly returned to your location. If you do wish to maintain the M20 yourself, a Maintenance Manual is available from Lechler, complete with photos and detailed instructions to assist your staff every step of the way.For cleaning of long but narrow vessels such as the interiors of tanker trucks or railcars, Lechler now offers the Horizontal M20, which comes with a special adapter connected to the M20 such that the horizontal throw of the unit is much greater than the same model in an upright position. Tests have conclusively shown that with the Horizontal M20, the bulkheads of tanker trucks receive much more water and get much cleaner than a standard M20 in an upright position.If you have an application that needs the extra cleaning power of the M20, please contact Lechler for more detailed information. We can discuss your specific needs and configure the best system. We can even arrange for an M20 trial at your location to test the unit out under your operating conditions.

For the largest tanks (up to 50' in diameter) and the most difficult cleaning applications, Lechler offers the M20, a 360° gear-driven high impact tank cleaning machine with quality and reliability built into every model. The M20: * Does not require high feed pressures. * Has no external power source, runs on liquid pressure. * Systematically sweeps the entire tank interior. * Is built to withstand long use and aggressive liquids.The M20 comes in either a two- or four-nozzle configuration to blast the tank walls and rinse all surfaces. Unlike other Lechler tank washers which can cover an interior instantaneously, the M20 requires a minimum elapsed time to ensure that it passes through its full cycle and covers the entire tank interior. The number of cycles required to clean a tank depends upon the tank size and cleaning difficulty of the application. Cycle time is affected by the number of nozzles on the M20 and the operating inlet fluid pressure.With regular maintenance, the M20 should last for years and years. Replacement parts are available from Lechler if your staff prefers to maintain the unit themselves, or the unit can be sent back to Lechler for maintenance, to be quickly returned to your location. If you do wish to maintain the M20 yourself, a Maintenance Manual is available from Lechler, complete with photos and detailed instructions to assist your staff every step of the way.For cleaning of long but narrow vessels such as the interiors of tanker trucks or railcars, Lechler now offers the Horizontal M20, which comes with a special adapter connected to the M20 such that the horizontal throw of the unit is much greater than the same model in an upright position. Tests have conclusively shown that with the Horizontal M20, the bulkheads of tanker trucks receive much more water and get much cleaner than a standard M20 in an upright position.If you have an application that needs the extra cleaning power of the M20, please contact Lechler for more detailed information. We can discuss your specific needs and configure the best system. We can even arrange for an M20 trial at your location to test the unit out under your operating conditions.

Supplier's Site

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number M20. 211. 17
Product Name M20 High Impact Tank Cleaning Machine
Media Other; Liquid
Application Cleaning
Flow 4200 to 4800 GPH (4416 to 5047 ml/sec)
Maximum Pressure 40 to 150 psi (28.15 to 106 m H2O)
Temperature Range ? to 200 F (? to 93.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

125 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 125 mil (3175 µm)
View Details
MaxiPass® (MP) Series Full Cone Nozzle With Maximum Free Passage, 1/2 NPT -  - EXAIR
Specs
Media Water
Application Cleaning
Pattern Solid Cone
View Details
Air gun nozzle - ADNA-PDAD-73 - Festo Corporation
Specs
Media Air
View Details
Airless Standard Paint Spray Tip -  - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details