Impactor spray nozzles feature a powerful, narrow, flat spray with sharply defined edges. The uniform, high impact spray pattern is produced from the precision machined deflector surface. The one piece design features a round, straight-through orifice which minimizes clogging.
| Lechler, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 688. 763 |
| Product Name | Impactor Narrow Spray Angle Nozzle |
| Media | Water |
| Application | Cleaning; Phosphating Lines |
| Flow | 72 to 234 GPH (75.71 to 246 ml/sec) |
| Maximum Pressure | 10 to 100 psi (7.04 to 70.38 m H2O) |
| Pattern | Fan |