Matsusada Precision, Inc. Datasheets for High Voltage Power Supplies

High voltage power supplies use linear technology to provide one or more DC outputs at voltage levels of hundreds or thousands of volts.
High Voltage Power Supplies: Learn more

Page: 1 2
Product Name Notes
0.05% emission current regulation, adjustable filament current, interlock
Built-in temperature compensation circuit, remote programmable
High stability,integrated filament supply,constant voltage/current
Input/Output proportional, floating output, R.F.I. shielding
Input/Output proportional, input/output isolation, UL60950, CSA No.60950
Low Cost, high reliability, external voltage and potentiometer programmable
Low Noise with 6-sided shielding, NRTL(UL1950), TUV, CE certified
Low noise with metal shielding, well-regulated, high performance
Low ripple, high stability, and well-regulated output,wide input range
Output voltage controlled by remote control voltage, EMI/RFI shielded
Remote & local emission control, safety interlock, CE certified
Remote programming/monitori ng, high efficiency, constant voltage/current

<< Prev