Pacific International Bearing, Inc. Datasheets for Thrust Bearings

Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic thrust bearings.
Thrust Bearings: Learn more

Page: 1 2 3 4
Product Name Notes
Angular Contact Bearing
Angular Contact Screw Drive
Axial bearing washers. suitabl
Axial needle roller and cage a
EZO Brand / 3mm X 8mm X 3.2mm / Thrust Bearing / Raceway / Steel Cage
EZO Brand / 4mm X 10mm X 4.2mm / Thrust Bearing / Raceway / Steel Cage
EZO Brand / 4mm X 9mm X 4.2mm / Thrust Bearing / Raceway / Steel Cage
EZO Brand / 5mm X 12mm X 4mm / Thrust Bearing / Raceway / Steel Cage
EZO Brand / 6mm X 12mm X 6.2mm / Thrust Bearing / Raceway / Steel Cage
EZO Brand / 6mm X 14mm X 6.25mm / Thrust Bearing / Raceway / Steel Cage
EZO Brand / 7mm X 13mm X 7.2mm / Thrust Bearing / Raceway / Steel Cage
FAG Brand / Axial Cylindrical Roller Beari
FAG Brand / Axial Deep Groove Ball Bearing
FAG Brand / Axial Spherical Roller Bearing
FAG Brand / Axial Tapered Roller Bearing / Axial Tapered Roller Bearing K
FAG Brand / Axial Tapered Roller Bearing
INA Brand / Axial Bearing Washer / Axial Bearing Washers. Suitabl
INA Brand / Axial Bearing Washer
INA Brand / Axial Conical Thrust Cage Need
INA Brand / Axial Cyl Roller And Cage Assy / Axial Cyl Roller And Cage Assy
INA Brand / Axial Cyl Roller And Cage Assy / Axial Cylindrical Roller And C
INA Brand / Axial Cyl Roller And Cage Assy
INA Brand / Axial Cylindrical Roller And C
INA Brand / Axial Cylindrical Roller Beari
INA Brand / Axial Deep Groove Ball Bearing
INA Brand / Axial Needle Roller And Cage A / Single Direction. To Abma 21.2
INA Brand / Axial Needle Roller And Cage A
INA Brand / Axial Needle Roller Bearing
INA Brand / Axial Play Measuring Instrumen
INA Brand / Axial-radial Drawn Cup Needle
INA Brand / Axial/radial Roller Bearing / Axial/radial Bearings Yrt. Dou
INA Brand / Axial/radial Roller Bearing / Axial/radial Bearings Yrts. Do
INA Brand / Axial/radial Roller Bearing / Axial/radial Bearings. Double
INA Brand / Axial/radial Roller Bearing
INA Brand / Bearing Washer / Bearing Washers. Suitable For
INA Brand / Bearing Washer
INA Brand
ISC Brand / 10mm X 18mm X 10.2mm / Thrust Bearing / Raceway / Brass Cage
ISC Brand / 10mm X 18mm X 10mm / Thrust Bearing / No Raceway / Brass Cage
ISC Brand / 3mm X 8mm X 3mm / Thrust Bearing / No Raceway / Brass Cage
ISC Brand / 4mm X 10mm X 4mm / Thrust Bearing / No Raceway / Brass Cage
ISC Brand / 4mm X 9mm X 4mm / Thrust Bearing / No Raceway / Brass Cage
ISC Brand / 6mm X 12mm X 6mm / Thrust Bearing / No Raceway / Brass Cage
ISC Brand / 7mm X 17mm X 1.2mm / Thrust Bearing / Raceway / Brass Cage
ISC Brand / 8mm X 16mm X 8.2mm / Thrust Bearing / Raceway / Brass Cage
ISC Brand / 8mm X 16mm X 8mm / Thrust Bearing / No Raceway / Brass Cage
ISC Brand / 8mm X 19mm X 8.2mm / Thrust Bearing / Raceway / Brass Cage
ISC Brand / 9mm X 20mm X 9.2mm / Thrust Bearing / Raceway / Brass Cage
Thrust

<< Prev Next >>