INA Bearing Company, Ltd. Bearing TWC1625

Description
THRUST WASHER - NEEDLE ROLLER THRUST, 1 IN ID, 1-9/16 IN OD, 3/32 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
THRUST WASHER - NEEDLE ROLLER THRUST, 1 IN ID, 1-9/16 IN OD, 3/32 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19379096 - Radwell International
Willingboro, NJ, United States
Bearing
19379096
Bearing 19379096
THRUST WASHER - NEEDLE ROLLER THRUST, 1 IN ID, 1-9/16 IN OD, 3/32 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

THRUST WASHER - NEEDLE ROLLER THRUST, 1 IN ID, 1-9/16 IN OD, 3/32 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thrust - TWC1625 - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
TWC1625
Thrust TWC1625
INA Brand / Axial Bearing Washer / Axial Bearing Washers. Suitabl

INA Brand / Axial Bearing Washer / Axial Bearing Washers. Suitabl

Supplier's Site

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Roller Bearings Thrust Bearings
Product Number 19379096 TWC1625
Product Name Bearing Thrust
Bore 1.0000 inch (25.400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2346911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-40-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details