KHK USA, Inc. Datasheets for Gears
Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.
Gears: Learn more
| Product Name | Notes |
|---|---|
| Ground Spur Gears with Pinions, can be directly assembled with the shaft bearing, by modifying the pinion. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are... | |
| Low cost and widely applicable, with a large selection of pitches and numbers of teeth. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable,... | |
| Now Available from KHK are stock inch spur gears to meet your requirements for quality products, with quick delivery and afffordable pricing. Please note that all J-Series, E-Series, F-Series, H-Series,... | |
| Perform secondary operations to suit your requirement on these ground CP spur gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| The SSAG Hubless Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. These Spur Gears are lighter weight due to their lack of... | |
| The SSAY Hubless Spur Gears are made from carbon steel and are NOT hardened. These Spur Gears are designed with a narrower face width than the SSA Series Spur Gears. | |
| The SSG Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. Since the heat treatment is applied only to the tooth area,... |
| << Prev | Next >> |