KHK USA, Inc. Datasheets for Gears

Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.


Gears: Learn more

Page: 1 10 20 30 38 39 40 41 42 43 44 45 46 47 48 49
Product Name Notes
The SSG FA/FB Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. These Spur Gears are assembled with a locking hub for...
The SSG Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. Since the heat treatment is applied only to the tooth area,...
The SSG-R Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. These pinions are designed to mate with Nabtesco Gearheads. Please note...

<< Prev Next >>