Perform secondary operations to suit your requirement on these ground CP spur gears.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | sscpg5-30j20 |
| Product Name | KHK SSCPG5-30J20, CP5, Module 1.59, 30 Tooth, CP Ground Spur Gears |
| Gear Type | Other; CP Racks & Pinion |
| Number of Teeth | 30 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Material | Steel; S45C (AISI 1045) Carbon Steel |