WLC Company, Inc. Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| A flexible lightweight hose designed for transferring hot air to tanks on dried bulk material trucks. EPDM to withstand temperatures up to 375°F (190.6°C) on an intermittent basis. | |
| A lighter more flexible economical alternative to rubber hose when static buildup is a concern. | |
| A lightweight flexible chemical transfer hose designed for almost every common industrial chemical used in industry today. Non-staining UHMW tube. | |
| A medium duty chemical suction and discharge hose designed to meet the general needs of the industry. | |
| A rubber hose designed to handle all grades of Bio-diesel and Ethanol. This is a full suction and discharge hose for in plant applications or for loading tank cars and... | |
| A rugged hose designed to meet the demanding conditions experienced in the transfer of oxygen. | |
| A special low temperature hydraulic return line that meets or exceeds the requirements of SAE100R4 type hose. | |
| A very flexible return line hose designed for farming, industrial and construction equipment and other similar applications. | |
| Connoisseur "Crush Resistant" hose is designed be the ultimate food hose. This unique hose construction uses a special monofilament helix which provides flexibility, kink resistance in a light weight hose. | |
| Connoisseurs food and beverage hose is a versatile full vacuum high quality hose designed to transfer non-oily products without imparting odor or taste. Meets the sanitary industry's requirements for transferring... | |
| Design for extreme flexibility, optimum flow and crush resistance. An external wear rib prevents damage from abrasion. Used for liquid transfer; sanitary and cesspool. Suction; construction and quarry. Suction service; | |
| Designed for heavy-duty use on industrial pneumatic tools in mines, quarries and construction. | |
| Designed specifically for transfer of abrasive materials under vacuum from storage tanks, barges and tankers, including underwater applications in aqua culture; hatchery, pen transfer and stream release. | |
| Heavy duty thermoplastic inner tube with fully encapsulated external helix. Heavy wall for industrial use. Good chemical resistance. Abrasion resistance for medium duty material handling, with smooth interior for superior... | |
| Nitrile tube designed for use with oil, gasoline and other petroleum products. Ideal for pressure, gravity flow or suction service from tank trucks, tank cars or bulk plants. Steel wire... | |
| Novaflex 6502 special construction provides maximum flexibility for ease of handling. The special smooth Chlorobutyl bacteria resistant tube designed for non-oily products will not impart odor or taste. Meets FDA,... | |
| Recommended for the transfer of products that require a hose tube with the highest level of chemical resistance. FEP Chemical transfer hose is excellent for tank truck, barge loading, storage... | |
| Special Chemical Service Uni-Chem Composite Hoses | |
| The same high quality hose as Novaflex 6500, designed to handle non-oily discharge applications only. The multi-ply construction provides excellent resistance to kinking. Meets the requirements of FDA, USDA &... | |
| This heavy duty water suction hose is designed for use on portable pumps by contractors, quarries and mine sites. | |
| Uni-BioFuel 100, a more flexible alternative fuel hose designed to handle all grades of bio-diesel, including 100% B100, neat bio-diesel and E85 - 85% ethanol fuel blends. Uni-BioFuel hoses are... | |
| Uni-chem PG, PS, SG and SS composite hoses are specifically designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies... | |
| Uni-flon special chemical service hoses are built to meet the demands of today's highly aggressive media. Superior chemical resistance is achieved with a Teflon PTFE, inner liner, reinforced with multiple... | |
| Uni-oil GG standard petroleum service hoses are designed for the transfer of a wide range of petroleum products. Uni-oil GG hoses are ideal for transfer of media from storage tanks... | |
| Uni-zene special service petroleum hose is designed to handle modern gasoline additives such as MTBE, ethanol and 100% benzene. Uni-zene hoses are built with an effective combination of polyamide, polyester... |