Uni-oil GG standard petroleum service hoses are designed for the transfer of a wide range of petroleum products. Uni-oil GG hoses are ideal for transfer of media from storage tanks and process piping to rail cars or tank trucks. Multiple plies of polypropylene films and fabrics are encased in a polyester vapor barrier for superior operation.
| WLC Company, Inc. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Uni-Oil GG 1.5 |
| Product Name | Standard Petroleum Service Uni-Chem Composite Hoses |
| I.D. | 1.500 inch (38.1 mm) |
| O.D. | 2.000 inch (50.8 mm) |
| Weight | 0.8 lbs/ft (1.19 g/mm) |
| Minimum Bend Radius | 5 inch (130 mm) |