Uni-flon special chemical service hoses are built to meet the demands of today's highly aggressive media. Superior chemical resistance is achieved with a Teflon PTFE, inner liner, reinforced with multiple plies of polyester and polypropylene films.
| WLC Company, Inc. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Uni-Flon SG 1 |
| Product Name | Special Chemical Service Uni-Chem Composite Hoses |
| I.D. | 1.000 inch (25.4 mm) |
| O.D. | 1.500 inch (38.1 mm) |
| Weight | 0.6 lbs/ft (0.8929 g/mm) |
| Minimum Bend Radius | 4 inch (104 mm) |