WLC Company, Inc. Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| 36" Portable Oscillating Fog FanOur most powerful cooling fan, the VersaFog, produces a high pressure cooling fog. Our industrial-quality 36" oscillating fan distributes the cool air up to 65 feet.Heavy-duty... | |
| The Cool Draft Blue can cool a 200 square foot area for approximately five hours.It has a 10 gallon water reservoir tank and includes a 25 foot outdoor-rated power cord... | |
| The Schaefer Evolution Blue systems are the ultimate high-pressure fogging fans on the market. Evolution Blue can reduce the ambient air temperature by as much as 30 degrees, providing the... |