Uni-chem PG, PS, SG and SS composite hoses are specifically designed for in-plant liquid transfer operations as well as tank truck delivery and rail car loading. Constructed with multiple plies of polypropylene films and polyester vapor barrier these hoses can be operated at working pressure or full suction.
| WLC Company, Inc. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Uni-Chem SG 1 |
| Product Name | Standard Chemical Service Uni-Chem Composite Hoses |
| I.D. | 1.000 inch (25.4 mm) |
| O.D. | 1.500 inch (38.1 mm) |
| Weight | 0.6 lbs/ft (0.8631 g/mm) |
| Minimum Bend Radius | 4 inch (102 mm) |