WLC Company, Inc. Datasheets for HVAC Ductwork
HVAC ductwork includes pipe or closed conduits made of sheet metal, fiberglass board, or other suitable material for conducting air to and from an air handling unit.
HVAC Ductwork: Learn more
| Product Name | Notes |
|---|---|
| A clear duct designed for flexibility with excellent abrasion resistance. Clear wall for flow monitoring. External metallic helix for scuff resistance. Available in two gauges manufactured with 2 mil and... | |
| A combination of high-quality material and economical price provide an excellent flexible duct. PVC coated duct provides an alternative for wet fumes. | |
| A highly flexible duct made of a fine wire reinforced (E-Glass ceramic cloth) that is chemically treated and coated. Ideal for higher temperature fume recovery. | |
| A more robust, two ply high temperature service duct. Two plies high temperature resistant coated fabric offers a longer service life. | |
| All extruded, molecularly bonded urethane duct with encapsulated wire offers maximum abrasion resistance and superior tear resistance. Molecularly bonded construction reduces turbulence for maximum flow efficiency. Encapsulated wire protects surfaces... | |
| An extremely flexible duct with good low temperature resistance and chemical resistance. Manufactured with UL94VO approved materials. | |
| Single-ply economical silicone/fiberglass duct designed for vehicular exhaust extraction and high temperature air transfer. Ultra flexible mechanical lock construction provides superior tear and tensile strength and eliminates wire movements found... | |
| The combination of standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature duct. | |
| This extra heavy duty service duct will stand up to the toughest jobs. Constructed of 30 mil urethane, with an extra wide helix for added scuff resistance and strength. Great... |