Tuthill Corporation / Vacuum & Blower Systems Rotary Positive Displacement Blower CP Series

Description
COMPETITOR PLUS rotary blowers are designed to be interchangeable with equivalent sizes of competitive models. They are rated up to 15 PSIG (1.03 bar g) discharge pressure or 16” Hg (-540 mbar g) dry vacuum. Applications: Carpet Cleaning Dairy Milking Mosquito Fogging Wastewater Aeration Trenchless Drilling Air Sparging Compost Aeration Vacuum Cleaning Dust Collection Features: Gears: Helical gearing for quiet operation Bearings: Gear End: Double row ball Drive Shaft: Cylindrical roller Rotors: Ductile iron, integrally cast with shafts Lubrication: Gear End: Oil splash Drive End: Grease Seals: Lip Low noise option available on most models Flow range: 6 - 2300 CFM (10 - 3900 m³/h) Pressure range: up to 15 PSIG (1.03 bar g) Vacuum range: up to 16" Hg (540 mbar g) Every unit tested before shipment
Datasheet
Description
COMPETITOR PLUS rotary blowers are designed to be interchangeable with equivalent sizes of competitive models. They are rated up to 15 PSIG (1.03 bar g) discharge pressure or 16” Hg (-540 mbar g) dry vacuum. Applications: Carpet Cleaning Dairy Milking Mosquito Fogging Wastewater Aeration Trenchless Drilling Air Sparging Compost Aeration Vacuum Cleaning Dust Collection Features: Gears: Helical gearing for quiet operation Bearings: Gear End: Double row ball Drive Shaft: Cylindrical roller Rotors: Ductile iron, integrally cast with shafts Lubrication: Gear End: Oil splash Drive End: Grease Seals: Lip Low noise option available on most models Flow range: 6 - 2300 CFM (10 - 3900 m³/h) Pressure range: up to 15 PSIG (1.03 bar g) Vacuum range: up to 16" Hg (540 mbar g) Every unit tested before shipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Positive Displacement Blower - CP Series - Tuthill Corporation / Vacuum & Blower Systems
Springfield, MO, USA
Rotary Positive Displacement Blower
CP Series
Rotary Positive Displacement Blower CP Series
COMPETITOR PLUS rotary blowers are designed to be interchangeable with equivalent sizes of competitive models. They are rated up to 15 PSIG (1.03 bar g) discharge pressure or 16” Hg (-540 mbar g) dry vacuum. Applications: Carpet Cleaning Dairy Milking Mosquito Fogging Wastewater Aeration Trenchless Drilling Air Sparging Compost Aeration Vacuum Cleaning Dust Collection Features: Gears: Helical gearing for quiet operation Bearings: Gear End: Double row ball Drive Shaft: Cylindrical roller Rotors: Ductile iron, integrally cast with shafts Lubrication: Gear End: Oil splash Drive End: Grease Seals: Lip Low noise option available on most models Flow range: 6 - 2300 CFM (10 - 3900 m³/h) Pressure range: up to 15 PSIG (1.03 bar g) Vacuum range: up to 16" Hg (540 mbar g) Every unit tested before shipment

COMPETITOR PLUS rotary blowers are designed to be interchangeable with equivalent sizes of competitive models. They are rated up to 15 PSIG (1.03 bar g) discharge pressure or 16” Hg (-540 mbar g) dry vacuum.

Applications:

  • Carpet Cleaning
  • Dairy Milking
  • Mosquito Fogging
  • Wastewater Aeration
  • Trenchless Drilling
  • Air Sparging
  • Compost Aeration
  • Vacuum Cleaning
  • Dust Collection

Features:

  • Gears: Helical gearing for quiet operation
  • Bearings:
    • Gear End: Double row ball
    • Drive Shaft: Cylindrical roller
  • Rotors: Ductile iron, integrally cast with shafts
  • Lubrication:
    • Gear End: Oil splash
    • Drive End: Grease
  • Seals: Lip
  • Low noise option available on most models
  • Flow range: 6 - 2300 CFM (10 - 3900 m³/h)
  • Pressure range: up to 15 PSIG (1.03 bar g)
  • Vacuum range: up to 16" Hg (540 mbar g)
  • Every unit tested before shipment
Supplier's Site Datasheet

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Fans and Blowers (industrial)
Product Number CP Series
Product Name Rotary Positive Displacement Blower
Applications / Use Pressure Blower
Product Form Bare
Draft Forced Draft
Environment Clean
Air Flow Rate 6 to 2300 SCFM (10.2 to 3909 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Turbo Blowers - Aerzen Turbo Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
MAC 10 ® Replacement Filters -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details