Tuthill Corporation / Vacuum & Blower Systems Positive Displacement Blowers Qx™ 3200 Series

Description
Qx™ Blowers are the next generation of blowers from Tuthill. Qx is our high performance, energy efficient blower line that reduces noise while providing long operating life at maximum operating conditions. Applications: Pneumatic Conveying Bulk Unloading / Loading Fluidization/Agitati on of Dense Powders Air Sparging High-Performance Industrial Applications Wastewater Aeration Compost Aeration Vacuum Cleaning Dust Collection Mobile Vacuum Waste Removal Features: Gears: Helical gearing for quieter operation Bearings: Engineered to provide up to 200,000 hours L-10 life with PneuLube™ synthetic lubricant Gear End: Double row ball Drive Shaft: Cylindrical roller Rotors: Ductile iron, integrally cast with shafts Lubrication: Oil splash throughout Internal Seals: AP configuration: Slinger/Piston ring Engineered for reduced noise & high efficiency Flow range: 180 - 950 CFM (305 - 1615 m³/h) Pressure range: up to 20 PSIG (1.38 bar g) Vacuum range: up to 17" Hg (575 mbar g) Every unit tested before shipment
Datasheet
Description
Qx™ Blowers are the next generation of blowers from Tuthill. Qx is our high performance, energy efficient blower line that reduces noise while providing long operating life at maximum operating conditions. Applications: Pneumatic Conveying Bulk Unloading / Loading Fluidization/Agitati on of Dense Powders Air Sparging High-Performance Industrial Applications Wastewater Aeration Compost Aeration Vacuum Cleaning Dust Collection Mobile Vacuum Waste Removal Features: Gears: Helical gearing for quieter operation Bearings: Engineered to provide up to 200,000 hours L-10 life with PneuLube™ synthetic lubricant Gear End: Double row ball Drive Shaft: Cylindrical roller Rotors: Ductile iron, integrally cast with shafts Lubrication: Oil splash throughout Internal Seals: AP configuration: Slinger/Piston ring Engineered for reduced noise & high efficiency Flow range: 180 - 950 CFM (305 - 1615 m³/h) Pressure range: up to 20 PSIG (1.38 bar g) Vacuum range: up to 17" Hg (575 mbar g) Every unit tested before shipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Displacement Blowers - Qx™ 3200 Series - Tuthill Corporation / Vacuum & Blower Systems
Springfield, MO, USA
Positive Displacement Blowers
Qx™ 3200 Series
Positive Displacement Blowers Qx™ 3200 Series
Qx™ Blowers are the next generation of blowers from Tuthill. Qx is our high performance, energy efficient blower line that reduces noise while providing long operating life at maximum operating conditions. Applications: Pneumatic Conveying Bulk Unloading / Loading Fluidization/Agitati on of Dense Powders Air Sparging High-Performance Industrial Applications Wastewater Aeration Compost Aeration Vacuum Cleaning Dust Collection Mobile Vacuum Waste Removal Features: Gears: Helical gearing for quieter operation Bearings: Engineered to provide up to 200,000 hours L-10 life with PneuLube™ synthetic lubricant Gear End: Double row ball Drive Shaft: Cylindrical roller Rotors: Ductile iron, integrally cast with shafts Lubrication: Oil splash throughout Internal Seals: AP configuration: Slinger/Piston ring Engineered for reduced noise & high efficiency Flow range: 180 - 950 CFM (305 - 1615 m³/h) Pressure range: up to 20 PSIG (1.38 bar g) Vacuum range: up to 17" Hg (575 mbar g) Every unit tested before shipment

Qx™ Blowers are the next generation of blowers from Tuthill. Qx is our high performance, energy efficient blower line that reduces noise while providing long operating life at maximum operating conditions.

Applications:

  • Pneumatic Conveying
  • Bulk Unloading / Loading
  • Fluidization/Agitation of Dense Powders
  • Air Sparging
  • High-Performance Industrial Applications
  • Wastewater Aeration
  • Compost Aeration
  • Vacuum Cleaning
  • Dust Collection
  • Mobile Vacuum Waste Removal

Features:

  • Gears: Helical gearing for quieter operation
  • Bearings:
    • Engineered to provide up to 200,000 hours L-10 life with PneuLube™ synthetic lubricant
    • Gear End: Double row ball
    • Drive Shaft: Cylindrical roller
  • Rotors: Ductile iron, integrally cast with shafts
  • Lubrication: Oil splash throughout
  • Internal Seals:
    • AP configuration: Slinger/Piston ring
  • Engineered for reduced noise & high efficiency
  • Flow range: 180 - 950 CFM (305 - 1615 m³/h)
  • Pressure range: up to 20 PSIG (1.38 bar g)
  • Vacuum range: up to 17" Hg (575 mbar g)
  • Every unit tested before shipment
Supplier's Site Datasheet

Technical Specifications

  Tuthill Corporation / Vacuum & Blower Systems
Product Category Fans and Blowers (industrial)
Product Number Qx™ 3200 Series
Product Name Positive Displacement Blowers
Applications / Use Pressure Blower
Product Form Bare
Draft Forced Draft
Environment Clean
Air Flow Rate 17 to 410 SCFM (28.9 to 697 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Single Air Kit -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; HVAC
Product Form Packaged
Configuration Oven / Dryer Systems
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
MAC 10 ® LEDC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details